location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Toucan T009 ink cartridge 1 pc(s) Original Cyan, Light Cyan, Light magenta, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toucan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T009
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T00940230
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:03:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Toucan T009 ink cartridge 1 pc(s) Original Cyan, Light Cyan, Light magenta, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Supply type: Multi pack
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Short summary description Epson Toucan T009 ink cartridge 1 pc(s) Original Cyan, Light Cyan, Light magenta, Magenta, Yellow:
This short summary of the Epson Toucan T009 ink cartridge 1 pc(s) Original Cyan, Light Cyan, Light magenta, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Toucan T009, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Pigment-based ink, 1 pc(s), Multi pack

Long summary description Epson Toucan T009 ink cartridge 1 pc(s) Original Cyan, Light Cyan, Light magenta, Magenta, Yellow:
This is an auto-generated long summary of Epson Toucan T009 ink cartridge 1 pc(s) Original Cyan, Light Cyan, Light magenta, Magenta, Yellow based on the first three specs of the first five spec groups.

Epson Toucan T009. Colour ink type: Pigment-based ink, Supply type: Multi pack, Printing colors: Cyan, Light Cyan, Light magenta, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
- Stylus Photo 900 - Stylus Photo 1290S - Stylus Photo 1290 - Stylus Photo 1270
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Cyan, Light Cyan, Light magenta, Magenta, Yellow
Brand compatibility *
Epson
Supply type *
Multi pack
Country of origin
Japan
Weight & dimensions
Package width
190 mm
Package depth
140 mm
Package height
70 mm
Package weight
297 g
Package type
Blister
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
165 cm
Quantity per pallet
1920 pc(s)
Master (outer) case width
202 mm
Master (outer) case length
365 mm
Master (outer) case height
150 mm
Quantity per master (outer) case
5 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
165 cm
Quantity per pallet (UK)
2200 pc(s)
Quantity per pallet layer
60 pc(s)
Quantity per pallet layer (UK)
75 pc(s)
Minimum order quantity
5 pc(s)