location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8710 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet Pro 8710 All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D9L18A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 12:45:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet Pro 8710 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 22 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 600 MHz
  • - 11,5 kg
More>>>
Short summary description HP OfficeJet Pro 8710 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi:
This short summary of the HP OfficeJet Pro 8710 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 8710 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet Pro 8710 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet Pro 8710 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet Pro 8710 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (color, normal quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
35 ppm
Print speed (color, draft quality, A4/US Letter)
35 ppm
Duplex print speed (ISO/IEC 24734) mono
12 ipm
Duplex print speed (ISO/IEC 24734) color
10 ipm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
10 s
Print margins (top, bottom, right, left)
3,3 mm
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (color, normal quality, A4)
14 cpm
Copy speed (black, draft, A4)
30 cpm
Copy speed (color, draft, A4)
27 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (black)
200 x 200 ppi
Optical scanning resolution (color)
200 x 200 ppi
Maximum scan area
215 x 355 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Fax, File
Scan speed (color)
8 ppm
Scan speed (black)
8 ppm
Duplex scan speed (color)
4 ppm
Duplex scan speed (black)
4 ppm
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Output color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
1,9
Fax
Faxing *
Colour faxing
Fax resolution (black)
203 x 196 DPI
Fax resolution (color)
200 x 200 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Caller ID
Yes
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
25000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Input & output capacity
Maximum number of input trays
1
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Glossy paper, Letterhead, Matte paper, Photo paper, Plain paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Borderless printing media sizes
A4
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Design
Product color *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
6,73 cm (2.65")
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (max)
35 W
Power consumption (standby)
6,1 W
Power consumption (sleep)
1,2 W
Power consumption (off)
0,14 W
Energy Star Typical Electricity Consumption (TEC)
0,3 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Management tools
HP Utility (Mac), HP JetAdvantage Security Manager optional
HP Software provided
HP Real Life Technologies: Off/On,HP Dropbox, HP Google Drive
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
499,5 mm
Depth
530,1 mm
Height
339,1 mm
Weight
11,5 kg
Packaging data
Package width
569 mm
Package depth
377 mm
Package height
492 mm
Package weight
14500, 378000
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
745 pages
Included cartridge capacity (CMY)
400 pages
Cables included
USB, Phone
Power cord included
Yes
Logistics data
Number of cartons per pallet
5 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
25 pc(s)
Other features
PictBridge
No
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)