location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo PX720WD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PX720WD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA74301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Photo PX720WD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 40 ppm
  • - Colour scanning
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 9,6 kg
More>>>
Short summary description Epson Stylus Photo PX720WD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi:
This short summary of the Epson Stylus Photo PX720WD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo PX720WD, Inkjet, Colour printing, 5760 x 1440 DPI, Colour scanning, A4, Direct printing

Long summary description Epson Stylus Photo PX720WD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi:
This is an auto-generated long summary of Epson Stylus Photo PX720WD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Stylus Photo PX720WD. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 40 ppm. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (color, normal quality, A4/US Letter)
40 ppm
Copying
Copying *
No
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Digital sender
No
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Photo paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), microSDHC, MMC, MMCmicro, MS Duo, MS PRO, xD
Sound pressure level (printing)
36 dB
Sound power level (standby)
5 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
No
Power
Power consumption (average operating)
23 W
Weight & dimensions
Weight
9,6 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
446 x 456 x 150 mm
Power requirements
220-240 V
Wireless technology
IEEE 802.11b/g/n
Compatible operating systems
Windows XP/Vista/7 Mac OS 10.4.11 +
All-in-one functions
Scan
Color all-in-one functions
Print, Scan
Source Review comments Score
dpreview.com
Updated:
2014-01-12 01:35:45
There is no shortage of photo-capable printers on the market. In fact you can pick up an entry-level model these days for next to nothing which will produce perfectly nice 6x4in prints...
0%
camerastuffreview.com
Updated:
2015-06-27 12:06:47
No translation available, please use Google translateDe Epson Stylus Photo PX720FWD is één van de duurdere all-in-ones van Epson en heeft als doelgroep de enthousiaste foto-amateur. De specificaties lijken sterk op de Epson 820, een apparaat dat nog duurd...
77%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)