KYOCERA logo

KYOCERA ECOSYS M3645dn Laser A4 1200 x 1200 DPI 45 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165715
Info modified on:
14 Jun 2024, 00:29:44
Short summary description KYOCERA ECOSYS M3645dn Laser A4 1200 x 1200 DPI 45 ppm:

KYOCERA ECOSYS M3645dn, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M3645dn Laser A4 1200 x 1200 DPI 45 ppm:

KYOCERA ECOSYS M3645dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.