location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CDPVDHDMDPSG USB graphics adapter 3840 x 2160 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDPVDHDMDPSG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDPVDHDMDPSG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030878753 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:41:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com CDPVDHDMDPSG USB graphics adapter 3840 x 2160 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB Type-C Male
  • - DVI output HDMI output
  • - Number of displays supported: 4
  • - 3840 x 2160 pixels
  • - Grey
More>>>
Short summary description StarTech.com CDPVDHDMDPSG USB graphics adapter 3840 x 2160 pixels Grey:
This short summary of the StarTech.com CDPVDHDMDPSG USB graphics adapter 3840 x 2160 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CDPVDHDMDPSG, USB Type-C, DVI output, HDMI output, VGA (D-Sub) output, 3840 x 2160 pixels

Long summary description StarTech.com CDPVDHDMDPSG USB graphics adapter 3840 x 2160 pixels Grey:
This is an auto-generated long summary of StarTech.com CDPVDHDMDPSG USB graphics adapter 3840 x 2160 pixels Grey based on the first three specs of the first five spec groups.

StarTech.com CDPVDHDMDPSG. USB connector type: USB Type-C, USB connector gender: Male, DVI connector type: DVI-D. Product color: Grey, Housing material: Aluminium. Width: 145 mm, Depth: 175 mm, Height: 30 mm. Package width: 105 mm, Package depth: 55 mm, Package height: 16 mm. Quantity per master (outer) case: 70 pc(s), Master (outer) case width: 440 mm, Master (outer) case length: 473 mm

Performance
USB connector type
USB Type-C
USB connector gender
Male
DVI output *
Yes
HDMI output *
Yes
Number of displays supported *
4
VGA (D-Sub) output
Yes
DVI connector type
DVI-D
HDMI version
1.4
DisplayPort version
1.2
Maximum resolution
3840 x 2160 pixels
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1600 (WQXGA), 3840 x 2160
Audio output channels
7.1 channels
Chipset
Cypress - CYPD1120, Cypress - CY7C65210, Parade - PS8348B, Parade - PS171
Certification
CE, FCC, DisplayLink, REACH
Design
Product color
Grey
Housing material
Aluminium
Integrated USB cable
Yes
Weight & dimensions
Width
145 mm
Depth
175 mm
Height
30 mm
Weight & dimensions
Weight
180 g
USB cable length
0,115 m
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Packaging data
Package width
105 mm
Package depth
55 mm
Package height
16 mm
Package weight
121 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
70 pc(s)
Master (outer) case width
440 mm
Master (outer) case length
473 mm
Master (outer) case height
331 mm
Harmonized System (HS) code
84733020
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
México 2 distributor(s)
New Zealand 1 distributor(s)