Apple logo

Apple iPad 4G LTE 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS 10 Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44007
Info modified on:
14 Mar 2024, 17:19:44
Short summary description Apple iPad 4G LTE 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS 10 Silver:

Apple iPad , 24,6 cm (9.7"), 2048 x 1536 pixels, 32 GB, iOS 10, 478 g, Silver

Long summary description Apple iPad 4G LTE 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS 10 Silver:

Apple iPad . Display diagonal: 24,6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 32 GB. Processor family: Apple, Processor model: A9. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Weight: 478 g. Operating system installed: iOS 10. Product color: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.