location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DP-210-111 Display 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP-210-111
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A62B132111
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946099941
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:21:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson DP-210-111 Display 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Display
  • - Device compatibility: POS printer
  • - Brand compatibility: Epson
  • - Grey
  • - Country of origin: China
  • - Quantity per pack: 1
More>>>
Short summary description Epson DP-210-111 Display 1 pc(s):
This short summary of the Epson DP-210-111 Display 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DP-210-111, Display, Grey, 1 pc(s)

Long summary description Epson DP-210-111 Display 1 pc(s):
This is an auto-generated long summary of Epson DP-210-111 Display 1 pc(s) based on the first three specs of the first five spec groups.

Epson DP-210-111. Type: Display, Device compatibility: POS printer, Brand compatibility: Epson, Compatibility: - Epson DM-D210 Series, Product color: Grey. Quantity per pack: 1 pc(s)

Features
Type *
Display
Device compatibility *
POS printer
Brand compatibility *
Epson
Compatibility *
- Epson DM-D210 Series
Product color
Grey
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
183 mm
Packaging data
Package depth
315 mm
Package height
94 mm
Package weight
2,47 kg
Logistics data
Quantity per pallet
160 pc(s)
Pallet width
80 cm
Pallet length
120 cm
Pallet height
90,2 cm
Quantity per pallet layer
20 pc(s)
Country Distributor
Deutschland 1 distributor(s)