location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 5-Ports 10/100 Mbps Fast Ethernet Switch Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Ports 10/100 Mbps Fast Ethernet Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS605IS
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR 5-Ports 10/100 Mbps Fast Ethernet Switch Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - MAC address table: 1000 entries
More>>>
Short summary description NETGEAR 5-Ports 10/100 Mbps Fast Ethernet Switch Unmanaged:
This short summary of the NETGEAR 5-Ports 10/100 Mbps Fast Ethernet Switch Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 5-Ports 10/100 Mbps Fast Ethernet Switch, Unmanaged, Full duplex

Long summary description NETGEAR 5-Ports 10/100 Mbps Fast Ethernet Switch Unmanaged:
This is an auto-generated long summary of NETGEAR 5-Ports 10/100 Mbps Fast Ethernet Switch Unmanaged based on the first three specs of the first five spec groups.

NETGEAR 5-Ports 10/100 Mbps Fast Ethernet Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 1000 entries

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Network
Full duplex
Yes
Data transmission
MAC address table *
1000 entries
Maximum data transfer rate
0,1 Gbit/s
Protocols
Switching protocols
Ethernet
Data link protocols
Ethernet, Fast Ethernet
Performance
Compatible operating systems
Windows, Mac OS, NetWare, Linux
Minimum system requirements
Cat 5 UTP Ethernet cables
Power
Power consumption (typical)
7,5 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
130 g
Other features
Dimensions (WxDxH)
116,57 x 89,75 x 34,42 mm
Connectivity technology
Wired
I/O ports
5 x RJ-45 10BASE-T & 100BASE-TX Auto Uplink (Auto MDI-X)
Country Distributor
United Kingdom 1 distributor(s)