location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR met 1 USB aansluiting print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Print server met 1 USB aansluiting
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS121GE
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:46
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description NETGEAR met 1 USB aansluiting print server Ethernet LAN:
This short summary of the NETGEAR met 1 USB aansluiting print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Print server met 1 USB aansluiting, 4 MB, 1 MB, Ethernet LAN, 77 g, - Pentium Class PC with Microsoft Windows for initial configuration - Ethernet cable with RJ-45..., 0 - 40 °C

Long summary description NETGEAR met 1 USB aansluiting print server Ethernet LAN:
This is an auto-generated long summary of NETGEAR met 1 USB aansluiting print server Ethernet LAN based on the first three specs of the first five spec groups.

NETGEAR Print server met 1 USB aansluiting. Internal memory: 4 MB, Flash memory: 1 MB. Network connection type: Ethernet LAN. Weight: 77 g. Minimum system requirements: - Pentium Class PC with Microsoft Windows for initial configuration - Ethernet cable with RJ-45.... Data transfer rate: 100 Mbit/s, Dimensions (WxDxH): 86,5 x 59 x 24,5 mm, Supported protocols: TCP/IP, DHCP client, Ethernet, Fast Ethernet

Memory
Internal memory
4 MB
Flash memory
1 MB
Network
Network connection type *
Ethernet LAN
Weight & dimensions
Weight
77 g
System requirements
Minimum system requirements
- Pentium Class PC with Microsoft Windows for initial configuration - Ethernet cable with RJ-45 connection (not included) - Internet Explorer 5.5 or higher, or Netscapeº Navigator 4.7 or higher for Web-based management - Clients: Windows 98SE, Me, 2000 or XP - 20 MB of free space to install, 10 MB for operation
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Data transfer rate
100 Mbit/s
I/O ports
USB
Dimensions (WxDxH)
86,5 x 59 x 24,5 mm
Supported protocols
TCP/IP, DHCP client, Ethernet, Fast Ethernet
Power supply type
9 VDC, 0.5 A
Compatible operating systems
Windows 98SE, Me, 2000 and XP
Brand Image Article code product Stock Price from
NETGEAR 10Mbps+ 1x Parallel Port print server Ethernet LAN NETGEAR 10Mbps+ 1x Parallel Port print server Ethernet LAN
(show image)
PS101GE Print Server 10Mbps+ 1x Parallel Port 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)