HP logo

HP Z440 + NVIDIA Quadro P2000 (5GB) Intel® Xeon® E5 v4 E5-1650V4 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 7 Professional Mini Tower Workstation Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36690
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Z440 + NVIDIA Quadro P2000 (5GB) Intel® Xeon® E5 v4 E5-1650V4 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 7 Professional Mini Tower Workstation Black:

HP Z440 + NVIDIA Quadro P2000 (5GB), 3,6 GHz, Intel® Xeon® E5 v4, 16 GB, 1,26 TB, DVD-RW, Windows 7 Professional

Long summary description HP Z440 + NVIDIA Quadro P2000 (5GB) Intel® Xeon® E5 v4 E5-1650V4 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 7 Professional Mini Tower Workstation Black:

HP Z440 + NVIDIA Quadro P2000 (5GB). Processor frequency: 3,6 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1650V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 525 W. Chassis type: Mini Tower. Product type: Workstation. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.