location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad 90W AC Power Adapter, Denmark Line Cord power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad 90W AC Power Adapter, Denmark Line Cord
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y7664
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882861038275 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lenovo ThinkPad 90W AC Power Adapter, Denmark Line Cord power adapter/inverter:
This short summary of the Lenovo ThinkPad 90W AC Power Adapter, Denmark Line Cord power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad 90W AC Power Adapter, Denmark Line Cord, 20 V, 90 W, 450 g, 56 x 135 x 27 mm

Long summary description Lenovo ThinkPad 90W AC Power Adapter, Denmark Line Cord power adapter/inverter:
This is an auto-generated long summary of Lenovo ThinkPad 90W AC Power Adapter, Denmark Line Cord power adapter/inverter based on the first three specs of the first five spec groups.

Lenovo ThinkPad 90W AC Power Adapter, Denmark Line Cord. Output voltage: 20 V. Capacity: 90 W. Weight: 450 g. Dimensions (WxDxH): 56 x 135 x 27 mm

Features
Output voltage *
20 V
Power
Capacity
90 W
Weight & dimensions
Weight
450 g
Logistics data
Harmonized System (HS) code
85044095
Other features
Dimensions (WxDxH)
56 x 135 x 27 mm
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBA50059 power adapter/inverter Indoor 90 W Black
(show image)
MBA50059 MBA50059 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)