2-Power logo

2-Power AC Adapter f/ HP Compaq nc6320 power adapter/inverter 65 W Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124483
Info modified on:
21 Oct 2019, 15:49:33
Short summary description 2-Power AC Adapter f/ HP Compaq nc6320 power adapter/inverter 65 W Black:

2-Power AC Adapter f/ HP Compaq nc6320, 65 W, 18 V, HP Compaq nc6320., Black, 113 mm, 49 mm

Long summary description 2-Power AC Adapter f/ HP Compaq nc6320 power adapter/inverter 65 W Black:

2-Power AC Adapter f/ HP Compaq nc6320. Output power: 65 W, Output voltage: 18 V, Compatibility: HP Compaq nc6320.. Product color: Black. Width: 113 mm, Depth: 49 mm, Height: 29 mm. Dimensions (WxDxH): 113 x 49 x 29 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.