location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect Cable Tester UTP/STP/RJ11-45 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable Tester UTP/STP/RJ11-45
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-TEST
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327137207
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2023 15:18:01
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Microconnect Cable Tester UTP/STP/RJ11-45 White:
This short summary of the Microconnect Cable Tester UTP/STP/RJ11-45 White data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect Cable Tester UTP/STP/RJ11-45, 180 g, 210 mm, 113 mm, 48 mm, 194 g

Long summary description Microconnect Cable Tester UTP/STP/RJ11-45 White:
This is an auto-generated long summary of Microconnect Cable Tester UTP/STP/RJ11-45 White based on the first three specs of the first five spec groups.

Microconnect Cable Tester UTP/STP/RJ11-45. Weight: 180 g, Package width: 210 mm, Package depth: 113 mm

Brand Image Article code product Stock Price from
Microconnect

Microconnect CAB-TESTHDMI network cable tester White
(show image)
CAB-TESTHDMI CAB-TESTHDMI 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAB-TEST3 network cable tester Red
(show image)
CAB-TEST3 CAB-TEST3 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAB-TEST2 network cable tester Black
(show image)
CAB-TEST2 CAB-TEST2 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAB-TEST1 network cable tester Black
(show image)
CAB-TEST1 CAB-TEST1 0.00
(excl. VAT)
0 (incl. VAT)