GBC logo

GBC 3747245 laminator pouch 100 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20312
Info modified on:
14 Mar 2024, 18:27:20
Short summary description GBC 3747245 laminator pouch 100 pc(s):

GBC 3747245, Transparent, Polyethylene, Glossy, 0,25 mm, China, 64 mm

Long summary description GBC 3747245 laminator pouch 100 pc(s):

GBC 3747245. Product color: Transparent, Material: Polyethylene, Surface finish: Glossy. Width: 64 mm, Height: 99 mm, Package width: 69 mm. Quantity per pack: 100 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.