XFX logo

XFX GeForce 7900 GT 470M 256MB VIVO GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45914
Info modified on:
04 Apr 2019, 06:33:58
Short summary description XFX GeForce 7900 GT 470M 256MB VIVO GDDR3:

XFX GeForce 7900 GT 470M 256MB VIVO, GDDR3, 256 bit, 1370 MHz, 2560 x 1600 pixels

Long summary description XFX GeForce 7900 GT 470M 256MB VIVO GDDR3:

XFX GeForce 7900 GT 470M 256MB VIVO. Processor frequency: 470 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1370 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.