location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech mm50 Black Portable Speakers 5V 2.0 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mm50 Black Portable Speakers 5V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970173-4120
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
More>>>
Short summary description Logitech mm50 Black Portable Speakers 5V 2.0 channels:
This short summary of the Logitech mm50 Black Portable Speakers 5V 2.0 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech mm50 Black Portable Speakers 5V, 2.0 channels, Black, 1,3 kg, 352 x 106 x 142 mm, Portable speakers, AUX

Long summary description Logitech mm50 Black Portable Speakers 5V 2.0 channels:
This is an auto-generated long summary of Logitech mm50 Black Portable Speakers 5V 2.0 channels based on the first three specs of the first five spec groups.

Logitech mm50 Black Portable Speakers 5V. Audio output channels: 2.0 channels. Product color: Black. Weight: 1,3 kg. Dimensions (WxDxH): 352 x 106 x 142 mm, Type: Portable speakers, Connector(s): AUX

Audio
Audio output channels *
2.0 channels
Design
Product color *
Black
Weight & dimensions
Weight
1,3 kg
Other features
Dimensions (WxDxH)
352 x 106 x 142 mm
Type
Portable speakers
Connector(s)
AUX
Source Review comments Score
the-gadgeteer.com
Updated:
2014-09-21 02:21:07
My dad is getting married in a few months, and the ceremony is to be held outside far from a power outlet. He wanted to play some music at the ceremony, but there was no way to run any kind of power lead to a set of speakers. This is where my hunt bega...
0%
Howstuffworks.com
Updated:
2014-09-21 02:21:07
The Logitech mm50 is a portable iPod speaker system that produces exceptional sound for its size. The mm50 is a solid slab-style system with four speakers and no folding parts. Two Logitech Max-X high-excursion neodymium drivers handle the upper freque...
Good Clean, clear sound, even at higher volume levels. Wireless remote can control all functions.
Bad No onboard storage for the remote or cables. The included carrying case isnt really generous enough for storing accessories, such as the AC adapter.
Bottom line The Logitech mm50 is a portable iPod speaker system that produces exceptional sound for its size. The mm50 is a solid slab-style system with four speakers and no folding parts. Two Logitech Max-X high-excursion neodymium drivers handle the upper frequ...
100%
Laptopmag.com
Updated:
2014-09-21 02:21:09
The Logitech mm50 dock straddles the line between portable and stationary better than any of the other speakers we tested. It’s sleek, small, and thin, weighing only 1.6 pounds. Logitech includes a case, making it easy to slip the mm50 into a carry...
80%
mobiletechreview.com
Updated:
2014-09-21 02:21:09
Reviewed Feb. 2006 by Jacob Spindel So you loaded all the hot tracks for your big party onto your iPod. You even practiced your latest dance steps. As you confidently begin to welcome your guests, you suddenly realize that iPods cant play out loud. Wh...
80%
bonafidereviews.com
Updated:
2014-09-21 02:21:13
The Apple iPod has become a cultural phenomenon, with an estimated 30 million units sold in 2005. Almost everybody has one or wants one, and this huge user base has spawned a growing peripherals business. Among the most popular add-ons are compact por...
0%
jivemagazine.com
Updated:
2014-09-21 02:21:16
Logitech has always been one of those fallback companies when it comes to peripherals. Not sure what mouse to get? Pick up a Logitech, chances are it’ll work just fine. When I got my filthy little hands on the Logitech mm50 portable speakers for my...
90%
ilounge.com
Updated:
2014-09-21 02:21:16
When you’re on the road, you have two types of listening options besides headphones, which we defined in the past as “ultra-portable” pocket speakers such as Macally’s Podwave or Pacific Rim Technologies’ Cube, and “por...
80%
macworld.com
Updated:
2014-09-21 02:21:16
Supported iPod Models: 3rd-Generation (4 Horizontal Buttons) 4th-Generation (Click Wheel) iPod mini iPod color/iPod photo iPod nano...
80%