Konica Minolta logo

Konica Minolta MAGICOLOR 2350 DL W DUPLEX OPTION Color A4

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44730
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Konica Minolta MAGICOLOR 2350 DL W DUPLEX OPTION Color A4:

Konica Minolta MAGICOLOR 2350 DL W DUPLEX OPTION, Laser, Color, A4, 17 ppm

Long summary description Konica Minolta MAGICOLOR 2350 DL W DUPLEX OPTION Color A4:

Konica Minolta MAGICOLOR 2350 DL W DUPLEX OPTION. Print technology: Laser, Color. Maximum duty cycle: 35000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 17 ppm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.