location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27q
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3FV90AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018681910 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:56:50
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP 27q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68,6 cm (27") LED TN
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 2 ms 350 cd/m² 1000:1
  • - 24 W
More>>>
Short summary description HP 27q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver:
This short summary of the HP 27q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 27q, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 2 ms, Black, Silver

Long summary description HP 27q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver:
This is an auto-generated long summary of HP 27q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver based on the first three specs of the first five spec groups.

HP 27q. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black, Silver

Display
Display diagonal *
68,6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
2 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1024 x 800, 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0,233 x 0,233 mm
Digital horizontal frequency
0 - 90 kHz
Digital vertical frequency
0 - 76 Hz
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black, Silver
Country of origin
China
Ports & interfaces
Built-in USB hub *
No
DVI port
Yes
DVI-D ports quantity
1
Ports & interfaces
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
24 W
Power consumption (standby) *
0,5 W
Power consumption (max)
36 W
Power consumption (off)
0,21 W
AC input voltage
100 - 240 V
Energy efficiency scale
A++ to E
Annual energy consumption
38 kWh
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, HDMI
Weight & dimensions
Width (with stand)
613,6 mm
Depth (with stand)
216,9 mm
Height (with stand)
440,7 mm
Weight (with stand)
4,3 kg
Width (without stand)
613,6 mm
Depth (without stand)
53,8 mm
Height (without stand)
369,8 mm
Other features
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Source Review comments Score
monitornerds.com
Updated:
2019-11-28 17:28:45
The HP 27Q presents a value-oriented home and office monitor with a crisp, 1440p resolution and a minimalist design. The device doesn't offer high-end specs such as HDR or extended refresh rates, but it promises reasonable performance for mixed-us...
Bottom line The HP 27Q is a fantastic 1440p option is image quality is your primary concern for mixed use. The default output is impressive enough, but calibration will push it closer to perfection. The aesthetic design is attractive and will suit contemporary tastes...
92%
tomshardware.com
Updated:
2019-11-28 17:28:45
Today, we're getting our first look at the next step in display evolution, 5K or 5120x2880 pixels. The HPZ27q is a 27-inch IPS panel with professional cred in the form of a factory calibration and a premium price; though it's no...
Good 5K resolution that works without difficulty, Excellent build quality, Stunning image, Superaccurate sRGB and Rec.709 color...
Bad Imperfect gamma, Not enough calibration options, Some color errors in Adobe RGB mode...
Bottom line HP's Z27q sports the highest desktop monitor pixel density currently available and the resulting image is breathtaking to say the least. You'll need some serious hardware to drive it though, so make sure your video card is up to the task. If it is, you'...
0%
anandtech.com
Updated:
2019-11-28 17:28:45
Almost a year ago, we reviewed the HP Z27x monitor , which was a 27-inch display capable of covering a very wide gamut. It had a reasonable 2560x1440 resolution, which was pretty common for this size of display. But at CES 2015, HP announced the HP Z27q m...
Bottom line When HP entered the 5K market with the Z27q, the only real competition was the 27-inch Dell 5K display, but it cost close to $2000. HP came into the market with the same display dimensions and resolution, but undercut Dell by almost $800. $1200 for a disp...
0%
Country Distributor
Switzerland 1 distributor(s)