Dual P71 CD player Portable CD player Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14640
Info modified on:
14 Mar 2024, 19:51:36
Short summary description Dual P71 CD player Portable CD player Black:

Dual P71, 1,5 kg, Black, Portable CD player

Long summary description Dual P71 CD player Portable CD player Black:

Dual P71. RMS rated power: 3 W, Speakers: 2 x 1.5 W. FM band range: 87,5 - 108 MHz, AM band range: 540 - 1600 kHz, Supported radio bands: AM, FM, MW. Playback disc formats: CD audio. Device type: Portable CD player, Product color: Black, Tape recording enhancement: 4.9 cm/sec. Display type: LCD

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.