location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P137-06N-HDVK6B video cable adapter 0,15 m Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P137-06N-HDVK6B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P137-06N-HDVK6B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332210647 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:20:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P137-06N-HDVK6B video cable adapter 0,15 m Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,15 m
  • - Mini DisplayPort Straight Male
  • - VGA (D-Sub)+ HDMI + DVI Female
  • - 3840 x 2160 pixels
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Tripp Lite P137-06N-HDVK6B video cable adapter 0,15 m Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black:
This short summary of the Tripp Lite P137-06N-HDVK6B video cable adapter 0,15 m Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P137-06N-HDVK6B, 0,15 m, Mini DisplayPort, VGA (D-Sub)+ HDMI + DVI, Male, Female, Straight

Long summary description Tripp Lite P137-06N-HDVK6B video cable adapter 0,15 m Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black:
This is an auto-generated long summary of Tripp Lite P137-06N-HDVK6B video cable adapter 0,15 m Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black based on the first three specs of the first five spec groups.

Tripp Lite P137-06N-HDVK6B. Cable length: 0,15 m, Connector 1: Mini DisplayPort, Connector 2: VGA (D-Sub)+ HDMI + DVI. Sustainability certificates: RoHS. Weight: 50 g, Width: 45,7 mm, Depth: 86,4 mm. Quantity per pack: 1 pc(s), Package width: 140 mm, Package depth: 100,1 mm. Master (outer) case width: 294,9 mm, Master (outer) case length: 134,9 mm, Master (outer) case height: 119,9 mm

Features
Connector 1 form factor
Straight
Cable length *
0,15 m
Connector 1 *
Mini DisplayPort
Connector 2 *
VGA (D-Sub)+ HDMI + DVI
Connector 1 gender *
Male
Connector 2 gender *
Female
HDMI version
2.0
HDCP
Yes
Maximum resolution
3840 x 2160 pixels
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 3840 x 2160
Product color
Black
Color depth
36 bit
Plug and Play
Yes
Country of origin
Vietnam
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Certification
CE, FCC, REACH
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
50 g
Width
45,7 mm
Depth
86,4 mm
Height
15,2 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
140 mm
Package depth
100,1 mm
Package height
23,1 mm
Package weight
70 g
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
294,9 mm
Master (outer) case length
134,9 mm
Master (outer) case height
119,9 mm
Master (outer) case weight
820 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332210644
Brand Image Article code product Stock Price from
Tripp Lite P136-001 video cable adapter 0,3 m DisplayPort HDMI Black Tripp Lite P136-001 video cable adapter 0,3 m DisplayPort HDMI Black
(show image)
P136-001 P136-001 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-001-GC video cable adapter 0,31 m DisplayPort DVI-I Black Tripp Lite P134-001-GC video cable adapter 0,31 m DisplayPort DVI-I Black
(show image)
P134-001-GC P134-001-GC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-BP video cable adapter 0,15 m DisplayPort HDMI Type A (Standard) Black Tripp Lite P136-000-BP video cable adapter 0,15 m DisplayPort HDMI Type A (Standard) Black
(show image)
P136-000-BP P136-000-BP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGA-BP video cable adapter 0,15 m Mini DisplayPort VGA (D-Sub) White Tripp Lite P137-06N-VGA-BP video cable adapter 0,15 m Mini DisplayPort VGA (D-Sub) White
(show image)
P137-06N-VGA-BP P137-06N-VGA-BP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-HVV2BP video cable adapter 0,15 m DisplayPort HDMI + VGA (D-Sub) Black Tripp Lite P136-06N-HVV2BP video cable adapter 0,15 m DisplayPort HDMI + VGA (D-Sub) Black
(show image)
P136-06N-HVV2BP P136-06N-HVV2BP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06NHDV4KBP video cable adapter 0,15 m DisplayPort DVI-D + VGA (D-Sub) + HDMI Black Tripp Lite P136-06NHDV4KBP video cable adapter 0,15 m DisplayPort DVI-D + VGA (D-Sub) + HDMI Black
(show image)
P136-06NHDV4KBP P136-06NHDV4KBP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06NVGAV2BP video cable adapter 0,15 m DisplayPort VGA (D-Sub) Black Tripp Lite P134-06NVGAV2BP video cable adapter 0,15 m DisplayPort VGA (D-Sub) Black
(show image)
P134-06NVGAV2BP P134-06NVGAV2BP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06N-VGA-BP video cable adapter 0,15 m DisplayPort VGA (D-Sub) Black Tripp Lite P134-06N-VGA-BP video cable adapter 0,15 m DisplayPort VGA (D-Sub) Black
(show image)
P134-06N-VGA-BP P134-06N-VGA-BP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-DVIB video cable adapter 0,15 m MINI DISPLAYPORT DVI-I Black Tripp Lite P137-06N-DVIB video cable adapter 0,15 m MINI DISPLAYPORT DVI-I Black
(show image)
P137-06N-DVIB P137-06N-DVIB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDV4KW video cable adapter 0,15 m Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White Tripp Lite P137-06N-HDV4KW video cable adapter 0,15 m Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White
(show image)
P137-06N-HDV4KW P137-06N-HDV4KW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)