location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 9559-583-117 headphones/headset Wireless Head-band Office/Call center Micro-USB Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9559-583-117
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9559-583-117 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991019865
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 21:39:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 9559-583-117 headphones/headset Wireless Head-band Office/Call center Micro-USB Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless USB connectivity Bluetooth 5.0 150 m
  • - Supraaural 40 - 16000 Hz
  • - Microphone type: Boom
  • - 650 mAh
More>>>
Short summary description Jabra 9559-583-117 headphones/headset Wireless Head-band Office/Call center Micro-USB Bluetooth Black:
This short summary of the Jabra 9559-583-117 headphones/headset Wireless Head-band Office/Call center Micro-USB Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 9559-583-117, Wireless, Office/Call center, 40 - 16000 Hz, 90 g, Headset, Black

Long summary description Jabra 9559-583-117 headphones/headset Wireless Head-band Office/Call center Micro-USB Bluetooth Black:
This is an auto-generated long summary of Jabra 9559-583-117 headphones/headset Wireless Head-band Office/Call center Micro-USB Bluetooth Black based on the first three specs of the first five spec groups.

Jabra 9559-583-117. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 40 - 16000 Hz. Wireless range: 150 m. Weight: 90 g. Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Operating keys
Volume +, Volume -
Volume control
Button
LED indicators
Yes
Motion sensor
Yes
DECT connectable
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Music playback
Yes
HD voice
Yes
Certification
CE, CB, FCC, IC, NOM, NTC, EAC, PSB, ICASA, TELEC, SIRIM, ACMA, NZ Telepermit, UL
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
No
2x 3.5 mm connectors
No
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth version
5.0
Wireless range
150 m
Headphones
Ear coupling *
Supraaural
Headphone frequency
40 - 16000 Hz
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone direction type
Unidirectional
Number of microphones
2
Microphone noise-canceling
Yes
Microphone mute
Yes
Base station
Base station touchscreen
Yes
Base station
Base station weight
218 g
Battery
Battery capacity
650 mAh
Rechargeable battery
Yes
Talk time
13 h
Battery charge indicator
Yes
Battery recharge time
1,5 h
Battery voltage
7,5 V
Standby time
52 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Weight & dimensions
Width
147 mm
Depth
32 mm
Height
169 mm
Weight
90 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Cables included
Phone, USB
Base station
Yes
Ear pad material
Faux leather
Logistics data
Harmonized System (HS) code
85183000
Technical details
Head-band cushion
Yes
Other features
2.5 mm connector
No
Automatic volume adjustment
Yes
RJ-9 connector
Yes
Voice guidance languages
English, French, German, Japanese, Spanish
Call management
Yes
Multi handset capability
4
Equalizer
Yes
Near Field Communication (NFC)
Yes
Digital Signal Processing (DSP)
Yes
Brand Image Article code product Stock Price from
Jabra 14401-15 headphones/headset Wireless Head-band Office/Call center Bluetooth Black Jabra 14401-15 headphones/headset Wireless Head-band Office/Call center Bluetooth Black
(show image)
14401-15 14401-15 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Australia 3 distributor(s)
Österreich 1 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)