location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother IntelliFax-5750E fax machine Laser 33,6 Kbit/s 203 x 392 DPI White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IntelliFax-5750E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPF-5750E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502602842 show
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother IntelliFax-5750E fax machine Laser 33,6 Kbit/s 203 x 392 DPI White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 203 x 392 DPI
  • - 33,6 Kbit/s
  • - 2 sec/page
More>>>
Short summary description Brother IntelliFax-5750E fax machine Laser 33,6 Kbit/s 203 x 392 DPI White:
This short summary of the Brother IntelliFax-5750E fax machine Laser 33,6 Kbit/s 203 x 392 DPI White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother IntelliFax-5750E, Laser, 33,6 Kbit/s, 203 x 392 DPI, 2 sec/page, 282 locations, 99 copies

Long summary description Brother IntelliFax-5750E fax machine Laser 33,6 Kbit/s 203 x 392 DPI White:
This is an auto-generated long summary of Brother IntelliFax-5750E fax machine Laser 33,6 Kbit/s 203 x 392 DPI White based on the first three specs of the first five spec groups.

Brother IntelliFax-5750E. Print technology: Laser, Modem speed: 33,6 Kbit/s, Fax resolution: 203 x 392 DPI. Maximum number of copies: 99 copies, Copier resize: 50 - 200%. Standard input capacity: 500 sheets, Auto document feeder (ADF) input capacity: 50 sheets, Standard output capacity: 150 sheets. Fax memory: 8 MB, Fax memory: 600 pages. Noise level: 30 dB

Fax
Print technology *
Laser
Color faxing *
No
Modem speed *
33,6 Kbit/s
Fax resolution
203 x 392 DPI
Fax transmission speed
2 sec/page
Fax delayed sending
Yes
Fax forwarding
Yes
Fax dual access
Yes
Fax retrieval
Yes
Fax broadcasting
282 locations
Fax speed dialing (max numbers)
232
Auto-redialing
Yes
Auto reduction
Yes
Group dial
5
One-touch dials
32
Distinctive ring
Yes
Copying
Maximum number of copies
99 copies
Copier resize
50 - 200%
Copy resolution (color text and graphics)
600 DPI
Maximum copy speed (black, A4)
15 cpm
Grayscale levels
64
Input & output capacity
Standard input capacity
500 sheets
Auto document feeder (ADF) input capacity
50 sheets
Standard output capacity
150 sheets
Memory
Fax memory
8 MB
Fax memory
600 pages
Technical details
Product color
White
Sound emission
Noise level
30 dB
Endurance
Maximum duty cycle
15000 pages per month
Weight & dimensions
Dimensions (WxDxH)
442 x 434 x 431 mm
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Power
Power consumption (typical)
940 W
Power consumption (standby)
70 W
Power consumption (PowerSave)
10 W
Scanning
Scan speed
2 sec/page
Other features
Interface
USB, Parallel & Ethernet
Standby acoustic emission
53 dB
Weight (imperial)
14,1 kg (31.1 lbs)
Package dimensions (W x D x H)
579,1 x 535,9 x 685,8 mm (22.8 x 21.1 x 27")
Package weight (imperial)
23 kg (50.7 lbs)
Print technology
Print technology resolution
600 x 600 DPI
Country Distributor
United States 1 distributor(s)