location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys USB VPN & Firewall Adapter hardware firewall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB VPN & Firewall Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBVPN1-UK
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Linksys USB VPN & Firewall Adapter hardware firewall:
This short summary of the Linksys USB VPN & Firewall Adapter hardware firewall data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys USB VPN & Firewall Adapter, IPSec 56-bit DES, 168-bit 3DES, 64 MB, 200 MHz, Windows 98SE, Me, 2000, XP, 0 - 40 °C, -20 - 70 °C

Long summary description Linksys USB VPN & Firewall Adapter hardware firewall:
This is an auto-generated long summary of Linksys USB VPN & Firewall Adapter hardware firewall based on the first three specs of the first five spec groups.

Linksys USB VPN & Firewall Adapter. Firewall security: IPSec 56-bit DES, 168-bit 3DES. Minimum RAM: 64 MB, Minimum processor: 200 MHz, Compatible operating systems: Windows 98SE, Me, 2000, XP. Dimensions (WxDxH): 120 x 15 x 64 mm, Weight: 70 g. Interface: USB, Minimum system requirements: Internet Explorer 4.0 / Netscape Navigator 4.7 CD-ROM USB, Power requirements: 500mA

Security
Firewall security
IPSec 56-bit DES, 168-bit 3DES
System requirements
Minimum RAM
64 MB
Minimum processor
200 MHz
Compatible operating systems
Windows 98SE, Me, 2000, XP
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Dimensions (WxDxH)
120 x 15 x 64 mm
Weight
70 g
Other features
Interface
USB
Minimum system requirements
Internet Explorer 4.0 / Netscape Navigator 4.7 CD-ROM USB
I/O ports
1 x 10/100 RJ45, 1 x USB 1.1
Power requirements
500mA
Networking features
10/100 Ethernet
Compliance industry standards
USB 1.1, 802.3u
Maximum data transfer rate
100 Mbit/s