location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 50D + 28-135mm IS SLR Camera Kit 15,1 MP CCD 4752 x 3168 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50D + 28-135mm IS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2807B005
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Oct 2019 12:41:29
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Canon EOS 50D + 28-135mm IS SLR Camera Kit 15,1 MP CCD 4752 x 3168 pixels Black:
This short summary of the Canon EOS 50D + 28-135mm IS SLR Camera Kit 15,1 MP CCD 4752 x 3168 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 50D + 28-135mm IS, 15,1 MP, 4752 x 3168 pixels, CCD, 730 g, Black

Long summary description Canon EOS 50D + 28-135mm IS SLR Camera Kit 15,1 MP CCD 4752 x 3168 pixels Black:
This is an auto-generated long summary of Canon EOS 50D + 28-135mm IS SLR Camera Kit 15,1 MP CCD 4752 x 3168 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 50D + 28-135mm IS. Camera type: SLR Camera Kit, Megapixel: 15,1 MP, Sensor type: CCD, Maximum image resolution: 4752 x 3168 pixels. Display diagonal: 7,62 cm (3"). Viewfinder type: Electronic. PictBridge. Weight: 730 g. Product color: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel *
15,1 MP
Sensor type *
CCD
Maximum image resolution *
4752 x 3168 pixels
Image stabilizer *
No
Supported aspect ratios
3:2
Focusing
Auto focusing (AF) modes *
Selective Auto Focus
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200
Light exposure modes *
Aperture priority AE, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Second curtain synchro
Flash exposure lock
Yes
Audio
Built-in microphone *
No
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
920000 pixels
Field of view
100%
Viewfinder
Viewfinder type
Electronic
Magnification
0,95x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Close-up (macro), Night portrait, Portrait, Sports, Landscape
Photo effects *
Neutral
Camera playback
Single image, Slide show
Playback zoom (max)
10x
Histogram
Yes
Image processor
DIGIC 4
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
145,5 mm
Depth
73,5 mm
Height
107,8 mm
Weight
730 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser
Other features
Video capability
No
Interface
USB 2.0, Video out (PAL/ NTSC)
Metering
EV 0-20
Built-in flash
Yes
Camera shutter speed
30 - 1/8000 s
Focal length (35mm film equivalent)
1.6
Compatible operating systems
Win 2000 (SP4) / XP (SP2/SP3) / Vista SP1 Mac OS X v10.3-10.5
Digital SLR
Yes
HDMI ports quantity
1
Source Review comments Score
digital-photography-school.com
Updated:
2011-08-07 03:25:48
Today Sime reviews one of the latest DSLRs to be released by Canon – the Canon EOS 50D.I was very excited when Canon told me that they were sending me out the Canon EOS 50D to review. I have been a long time Canon user and currently I am shooting with...
0%
stuff.tv
Updated:
2011-08-07 03:25:49
Canon continues its plan to dominate the photography landscape with a new addition to its DSLR range. Building on the success of the , Canon's entry-level EOS 550D has an sensor and pushes movies to the max with Full HD video. The 550D is the same siz...
Good Stunning stills and movie quality. Great connectivity. Noise-reduction tech...
Bad Slow autofocus via LCD. Movie files limited to 4GB. Not the cheapest DSLR...
Bottom line Not the cheapest entry-level DSLR but the sheer breadth of abilities makes it an instant classic...
100%
electronicsme.com
Updated:
2011-08-07 03:25:50
If you are looking for a top-quality digital SLR, consider the Canon EOS 50D, an upgraded successor to the 40D. This model is a fully-featured, fully-loaded camera that won't disappoint on performance and value. Although some users claim that the 40D h...
Bottom line With almost too many features and capabilities to discuss, the Canon EOS 50D is an extraordinary digital SLR that is perfect for the photographer who needs something fast and reliable. Although the quality of pictures may sometimes fall below expectati...
92%
v3.co.uk
Updated:
2011-08-07 03:25:51
SLR camera ranges used to be the same year after year – manufacturers wouldnt release new ones for long stretches of time.But with digital SLRs things are different and the march of time requires new models regularly...
80%
mymac.com
Updated:
2011-08-07 03:25:53
Canon 50D: From Snapshots to Great Shots By Jeff RevellISBN: 978-0-321-61311-0 US $24.99 CAN $29.99 UK £14.99 The Canon 50D is the latest in the line of Canons prosumer cameras. It was released less than a year after the 40D, and sports some really g...
80%
devhardware.com
Updated:
2011-08-07 03:25:53
The wide availability of digital cameras has enabled consumers from all walks of life to become well acquainted with photography. Research has even revealed that once consumers become sick of their small, point and shoot cameras, they seek out more ser...
0%
dpinterface.com
Updated:
2011-08-07 03:25:54
The Canon EOS 50D is a mid-range digital SLR which has 15 megapixels of resolution and comes in your choice of three kits. The EOS 50D is one of the larger cameras in its class, but makes up for that with very good build quality and ergonomics. There’...
Bottom line The Canon EOS 50D is a mid-range digital SLR which has 15 megapixels of resolution and comes in your choice of three kits. The EOS 50D is one of the larger cameras in its class, but makes up for that with very good build quality and ergonomics. There&rsqu...
0%
pcmag.com
Updated:
2011-08-07 03:25:55
review By PJ Jacobowitz The $1,299 (list, body only) Canon EOS 50D is a great D-SLR, if all you need is a new body. Like its predecessor the 40D ($1,099, body only), the 15.1-megapixel 50D is fast, but it brings more to the table, including Live View...
Good Lighting fast. Produces beautiful low-light images. Large, high-resolution LCD screen. HDMI-out.
Bad Expensive. Big and heavy.
Bottom line The Canon EOS 50D is fast and sharp, and it produces low noise at high ISOs. If you own compatible lenses, theres not much to think about. If you dont, Nikons D90 might be worth a look...
80%
Neocamera.com
Updated:
2011-08-07 03:25:56
The Canon EOS 50D performs very well and deserves an excellent rating among DSLR cameras. Image quality is certainly good with low-noise, good color accuracy and reliable exposure. The 50D is also one of the fastest and most quiet DSLRs. When the Ca...
80%
The-digital-picture.com
Updated:
2011-08-07 03:25:57
Serious amateur and semi-professional photographers are the target market for the Canon EOS 50D - the same market that its predecessors, the 40D, 30D, 20D, ... were targeted to. Like its predecessors, the 50D can be used in fully automatic point and sh...
0%
dcresource.com
Updated:
2011-08-07 03:25:58
The Canon EOS-50D is a very competent midrange digital SLR. It offers very good photo quality (with a quality lens attached), rocket-fast performance, plenty of manual controls and customizable features, and a super-sharp 3-inch LCD. There arent too...
Good Very good photo quality (with a good lens), Low noise levels through ISO 1600 in low light, and ISO 3200 in good light, Sturdy, welldesigned body; easy to hold; resistant against dust and moisture, Ultrasharp 3inch LCD display, Live view allows you to...
Bad Images on the soft side, especially with "average" lenses, Slight tendency to clip highlights and overexpose, Battery life is below average, and 20% worse than on the 40D, Very slow contrast detect AF in live view mode, Live view not availabl...
Bottom line The Canon EOS-50D is a very competent midrange digital SLR. It offers very good photo quality (with a quality lens attached), rocket-fast performance, plenty of manual controls and customizable features, and a super-sharp 3-inch LCD. There arent too m...
0%
popphoto.com
Updated:
2011-08-07 03:25:59
Pity the Canon EOS 50D. Between the hoopla about the latest full-frame juggernauts from Nikon, Sony, and Canon itself, and the buzz on the debut of the Micro Four Thirds system, it’s easy for an impressive new advanced-amateur DSLR to get overlooked. B...
0%
techworld.com
Updated:
2011-08-07 03:26:01
As well as the increase in resolution, the Canon EOS 50D boasts 14-bit colour, sensitivity up to ISO 12800, a new 300dpi three-inch LCD and UDMA support for bursts up to 6.3fps.In many other respects, the Canon EOS 50D is a timely upgrade: Canon has a...
Bottom line The new Canon EOS 50D is a superbly versatile piece of kit. If you’re an existing Canon owner in search of a rugged APS-C format camera, there’s no need to look any further. But, if you’re in the market for a new system, it’s not quite as convincing a...
0%
hothardware.com
Updated:
2011-08-07 03:26:02
Whether you’re an amateur photographer or someone who’s more serious about photography, a D-SLR can provide a lot of benefits over a simple point and shoot camera. With a D-SLR, you’ll get faster shooting speeds, better optics (and there...
Bottom line Overall, we were very pleased with the 50D’s performance and controls. The camera’s fast burst rate of 6.3 frames per second definitely puts it a notch above most entry-level D-SLRs, which generally offer about 3 frames per second. This faster...
0%
shutterbug.com
Updated:
2011-08-07 03:26:03
While driving around upstate New York during the peak fall foliage season and testing the new Canon EOS 50D, I met the perfect candidate for this camera. Upon rounding a curve there sat the mother of all fall foliage trees, a sugar maple in full red a...
0%
pcworld.com_techhive.com
Updated:
2011-08-07 03:26:05
At first glance the Canon EOS 50D digital SLR camera isnt a dramatic upgrade over its predecessor, the Canon EOS 40D (which remains available). For a price difference of about $300 (the 50D sells for $1600, including an EF 18-to-200mm, f/3.5-to-5.6 IS...
Good Solid design, Offers face detection mode...
Bad Live View shooting remains convoluted...
87%
photographybay.com
Updated:
2011-08-07 03:26:07
On August 26, 2008, Canon announced the EOS 50D and shook things up a bit by breaking their traditional 18-month refreshment cycle for the amateur model lineup. Every xxD model since the 10D had been released at 18-month intervals until the 50D, which...
Bottom line If Canon had given us a 40D “Mark II” at 10 megapixels with the rest of the upgrades found on the 50D, then I think we would have a killer prosumer camera. However, we are approaching the point where more megapixels become pointless. When Canon and t...
0%
steves-digicams.com
Updated:
2011-08-07 03:26:08
The EOS 50D digital SLR is blurring the line between the mid-range and professional cameras. Incorporating the best features of Canons prosumer models, the Canon EOS 50D Digital SLR camera includes an expanded ISO range, improved noise reduction, and...
0%
luminous-landscape.com
Updated:
2011-08-07 03:26:10
The Canon 50D Milestone by Harold M. Merklinger The recently introduced Canon 50D is a milestone camera: a camera that marks a new level of technical achievement in some way. Before I explain how, let me provide some background. About a dozen years ag...
0%
bobatkins.com
Updated:
2011-08-07 03:26:12
Sometimes a statement taken in isolation can be the truth, but its not the whole truth, and in fact in isolation it can be misleading. For example... "Stepping out of a plane flying at 5000ft wont hurt you". Thats pretty much true, but it doesnt...
0%
g4tv.com
Updated:
2011-08-07 03:26:13
Video Review: Chris Hardwick heads down to San Diego to field test the new 15.1 megapixel Canon EOS 50D Camera by taking shots of the San Diego Chargers during pre-game training. How does the flashy, high priced DSLR stack up? Will it rate higher than...
0%
bobatkins.com
Updated:
2011-08-07 03:26:14
The Canon EOS 50D is Canons most recent addition to their "prosumer" DSLR lineup. Its an upgrade of the EOS 40D, though as of right now Canon havent discontinued the 40D so as of right now (11/08) The Canon EOS 50D is an addition to the Canon EOS...
0%
consumerelectronicsnet.com
Updated:
2011-08-07 03:26:15
I just finished testing the new Canon prosumer DSLR, 50D and its one nice camera. It offers many improvements over the previous model, the 40D. Its easier to use than the 40D, is the same size, actually weighs less yet outperforms it in almost every c...
0%
whatdigitalcamera.com
Updated:
2011-08-07 03:26:16
It had to come. With Nikon having released three enthusiast-to-pro models and to wide acclaim no less, it was only a matter of time before the other half of ‘the big two’ issued its retort. And retort it has, with the launch of both the video-enabled...
Good LCD upgrade, extra resolution, prompt AF...
Bad No real groundbreaking change, unintuitive menus, metering issues in difficult light...
Bottom line What to make of the Canon EOS 50D? On the one hand, there are several ‘upgrades’ on the 40D that will appeal to a range of photographers. If you’re someone who needs to either enlarge your prints or values the ability to crop your images...
88%
Digitaltrends.com
Updated:
2011-08-07 03:26:17
While point-and-shoot digicams muddle along without any super breakthroughs—14 megapixels? Big deal!—watching the brawl between D-SLR manufacturers is much more enjoyable. Recently, Canon, Nikon and Sony have all introduced or announced d...
Good High-quality images, Hardly any digital noise, Rugged, solid construction, Excellent 3-inch screen, Live View better than expected...
Bad Expensive, Live View is still overrated, Fairly steep learning curve for newbies, No protective cover for LCD, *...
Bottom line If the EOS 50D were less expensive, it would be a shoe-in for our Editor’s Choice designation. But at close to $1,399 for the body alone, that’s a lot of jack to cough up, especially when the 12.3 MP Nikon D90 is available for only $999...
80%
digitalcamerareview.com
Updated:
2011-08-07 03:26:18
Whether it's entry-level digital cameras or professional-grade DSLRs with full-frame image sensors, Canon has remained at the top of the digital camera market for some time. The sits firmly in the middle of Canon's current DSLR lineup, offering high...
Good Fantastic resolution for capturing fine details, Lownoise sensor (albeit with heavy noise reduction at expanded ISOs), Excellent selection of incamera JPEG processing options, Solid durability, Great ability to trigger flash at a variety of shutter speeds, AF system still among the fastest...
Bad Heavy like a lead brick, Overly complicated menus and submenus, Live view interface not very intuitive, Default processing a little flat, AF accuracy not consistent...
Bottom line My personal expectations for the 50D were a mixture of highs and lows; experience has taught me that Canon's updates to their mid-range DSLRs usually tend to be evolutionary, but I honestly expected to see some significant improvements over the old Can...
0%
imaging-resource.com
Updated:
2011-08-07 03:26:19
Canons EOS 50D sticks with the conservative pattern that the company has established for their semi-pro digital SLR in terms of physical design, but now it also includes most of Canons cutting-edge digital SLR technology. Where this line usually lead...
Good Excellent 15.1 megapixel sensor with very low noise and superb detail, ISO 100 to 1,600 usable at 13x19 inches, Dust removal technology reduces sensor cleaning chores, High-resolution 3.0-inch LCD makes checking focus and composing in Live View an exce...
Bad AF assist only works when flash is up, though flash can be forced off, Auto-rotation doesnt play well with all computer programs, Soft images with the 28-135mm kit lens; demands very good optics, Kit lens doesnt really reach wide angle, Indoor white...
Bottom line Canons EOS 50D sticks with the conservative pattern that the company has established for their semi-pro digital SLR in terms of physical design, but now it also includes most of Canons cutting-edge digital SLR technology. Where this line usually lead...
0%
letsgodigital.org
Updated:
2011-08-07 03:26:20
of the Canon 50D is completely logical. The improved sensor techniques with in addition the increase of image resolution, the increased resolution and improved reproduction of the monitor, the enhancement of the Live View functionality, the DIGIC 4 pr...
85%
digitalcamerainfo.com
Updated:
2011-08-07 03:26:21
The Canon EOS-50D is a solid incremental upgrade from the 40D. It doesnt have any dramatic new features, delivers a gorgeous LCD, 15-megapixel resolution, an improved live view mode, and burst mode at a speedy 6.3 frames per second. However, we were...
0%
asiaone.com
Updated:
2011-08-07 03:26:22
By Tan Chong YawCANONS most junior DSLR, the EOS 1000D kit, costs only $1,099. Compare this with $2,999 for the kit III version of Canons latest serious amateur DSLR - the EOS 50D.Why pay $2,000 more for a DSLR? In a word: confidence.The 50D comes wi...
Bottom line Packed full of goodness so you can ramp up your photographic confidence...
0%
photographyblog.com
Updated:
2011-08-07 03:26:25
Overshadowed by the protracted launch of the long-awaited full-frame 5D Mark II, the new semi-pro Canon EOS 50D DSLR camera was quietly announced at the end of August. Successor to the one year old 40D, this new model looks virtually identical on the...
Bottom line Released just one year after the 40D, the new EOS 50D DSLR is Canons answer to its main rival, the Nikon D300. The EOS 50D is both a worthy upgrade for current 40D owners and a real challenger to the D300, mainly thanks to the larger 15 megapixel sen...
90%
cameralabs.com
Updated:
2011-08-07 03:26:26
Canon’s EOS 50D is the company’s latest semi-professional DSLR. It comes one year after the popular EOS 40D, but doesn’t replace it – as yet anyway. Both models will co-exist in the market at different price points, at least for the rest of 2008. Exte...
Good High resolution which matches 40D’s noise, Quick handling and continuous shooting, VGA screen with Live View & HDMI, AF micro-adjust and vignette correction.
Bad Needs decent optics to exploit resolution, Face detection impractical due to slow AF, Auto Lighting Optimizer unremarkable, Lacking movie mode.
Bottom line The Canon EOS 50D is a worthy update to the already excellent EOS 40D, equipping it not just with the latest features, but also a significant boost in resolution without compromising noise levels. The presence of certain specifications, and the fact i...
90%
askmen.com
Updated:
2011-08-07 03:26:27
Despite the popular 40D SLR digital camera being only a little over a year old, Canon has decided to release the follow-up to build on the successful high-end line ahead of schedule. Although the 40D will still be available in retail outlets through th...
80%
anandtech.com
Updated:
2011-08-07 03:26:29
CANON U.S.A. HAS ANNOUNCED THE INTRODUCTION OF THE CANON 50D. The replacement for the prosumer 40D, with a 15.1 Megapixel APS-C size sensor and a 1.6x lens multiplier, will begin shipping in October at a street price of $1399. Below is the Canon Press...
Bottom line CANON U.S.A. HAS ANNOUNCED THE INTRODUCTION OF THE CANON 50D. The replacement for the prosumer 40D, with a 15.1 Megapixel APS-C size sensor and a 1.6x lens multiplier, will begin shipping in October at a street price of $1399. Below is the Canon Press...
0%
Kenrockwell.com
Updated:
2011-08-07 03:26:30
The EOS 50D was announced on 26 August 2008. It is Canons latest DSLR for serious amateurs, especially those shooting sports and action on a $1,399 budget. If youre a serious every-weekend sports shooter and have less than $1,600 to spend on a DSLR...
0%
dpreview.com
Updated:
2011-08-07 03:26:31
Almost exactly a year after the arrival of the EOS 40D, Canon has announced the 50D, which were assured will be a sister-model, rather than a replacement. Recent history has seen Canon release new models every 18 months-or-so but its been a busy y...
0%
photo.net
Updated:
2011-08-07 03:26:32
The Canon EOS 50D is Canon’s latest “prosumer” DSLR. It’s quite clearly based strongly on the EOS 40D, being virtually identical in shape, size, weight and control layout, but the EOS 50D adds a number of features.Though the EOS 50D improves on the EOS...
Bottom line A number of EOS 50D reviews have been somewhat critical, suggesting that by reducing the pixel size in going from the 10MP of the sensor used in the EOS 40D to the 15MP sensor used in the 50D Canon have overreached themselves and this has resulted in a...
0%
The-digital-picture.com
Updated:
2014-11-19 05:58:50
A full Canon EOS Rebel T4i / 650D review is planned...
0%