location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP4600 inkjet printer Color 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP4600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2909B002
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Canon PIXMA iP4600 inkjet printer Color 9600 x 2400 DPI A4:
This short summary of the Canon PIXMA iP4600 inkjet printer Color 9600 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP4600, Color, 9600 x 2400 DPI, 5, A4, 26 ppm, Duplex printing

Long summary description Canon PIXMA iP4600 inkjet printer Color 9600 x 2400 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP4600 inkjet printer Color 9600 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP4600. Color, Number of print cartridges: 5. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm. Duplex printing

Features
Duplex printing *
Yes
Color *
Yes
Number of print cartridges *
5
Printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (color, normal quality, A4/US Letter)
21 ppm
Input & output capacity
Total output capacity *
150 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4
Ports & interfaces
PictBridge
Yes
Direct printing
Yes
Performance
Printing noise level
45,5 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
14 W
Power consumption (off)
0,5 W
Power consumption (standby)
1,3 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7, Vista, XP, 2000 Mac OS X v.10.3.9 - 10.5.x
Minimum system requirements
Internet Explorer 6.0, CD-ROM, SVGA 800 x 600 px
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
431 mm
Depth
296 mm
Height
153 mm
Weight
5,7 kg
Packaging data
Drivers included
Yes
Bundled software
Easy-PhotoPrint EX
Other features
Stand-by LED
Yes
Print technology
Inkjet
Interface
USB 2.0
Power requirements
100 - 240 V, 50 - 60 Hz
DVD/CD printing
Yes
Supported media weight(s)
64 - 105 g/m²
Source Review comments Score
pcworld.com_techhive.com
Updated:
2011-08-14 06:11:32
The $100 (as of 3/3/09) Canon Pixma iP4600 color inkjet printer is inexpensive to buy and maintain. Although its minimally equipped and slow when printing text, its still worth considering for the budget-minded home user and amateur photographer. Wou...
Good Low price; economical inks, Comparatively fast at printing photos...
Bad Slow while printing text, No media slots...
81%
stuff.tv
Updated:
2011-08-14 06:11:32
If theres a criticism, its that occasionally the bundled driver can oversaturate a shot, giving rosy-cheeked children the kind of skin tone usually seen in the alcoholic atmosphere of old gentlemens clubs.Thats easily tuned out, though, and if yo...
Good Quick setup and print speed. Excellent photo and text quality. Reasonable running costs...
Bad No front LCD or card reader. Slight oversaturation by default. No network connection...
Bottom line Punchy pics and a quick output speed, the iP4600 is close to the perfect photo printer...
100%
techworld.com
Updated:
2011-08-14 06:11:32
A built-in duplex unit means the Canon Pixma iP4600 is handy if you do a lot of double-sided printing. It also proved to be slightly faster than the cheaper Canon Pixma iP3600 when it comes to outputting some of our test prints.The Canon Pixma iP4600...
Bottom line The Canon Pixma iP4600 is Canon’s flagship photo printer and it shows – print quality is excellent, and it delivers very fast results...
0%
printercomparison.com
Updated:
2011-08-14 06:11:32
When it comes to printers, the Canon Pixma iP4600 is about as basic as it gets these days. Baby brother to the powerful iP4500, the most affordable iP bucks the all-in-one trend in favor of an emphasis on one thing: printing.You won’t find scanning, f...
Good Handsome, reasonably compact exterior, Great photo printer handles lots of paper types, Setup couldn’t be much easier, Fantastic price...
Bad Slower than most competitors, especially on startup, Flimsy build quality, No builtin networking option...
Bottom line The iP4600 is a fine machine, and the print quality – especially for photo use – exceeded expectations given this single-function unit’s sub-$100 price tag. Since it lacks the versatility of a multi-function device, there’s some justification for the...
0%
pcmag.com
Updated:
2011-08-14 06:11:32
Single-function, basic inkjet printers suitable for the home or home office havent quite gone the way of the dinosaur, or even the not-quite-extinct dot matrix printer, but theyre growing rare. More and more, standard inkjet printers are being rep...
Good High-quality photos. Prints directly from cameras. Two paper trays. Automatic duplexing.
Bad Slower than the last-generation printer it replaces. Full-page graphics tend to make plain paper curl.
Bottom line The Canon Pixma iP4600 is a surprising step down in speed from the printer it replaces, but it offers similar output quality and paper handling at a lower price...
70%
trustedreviews.com
Updated:
2011-08-14 06:11:32
It's unusual for a top-of-the-range printer to cost under £75, but Canon's PIXMA iP4600 is definitely a high-end inkjet and it's available at this price. If you know the company's well-regarded all-in-one range, you can think of this machine as an all-in-...
70%
about.com
Updated:
2017-01-22 01:07:34
The Canon PIXMA iP4500 Photo Printer might be a better choice for a general-purpose color printer than a color laser printer. It’s not quite as good at printing text as most laser printers, but it’s better at printing photos and other color images. The...
Bottom line The Canon PIXMA iP4500 Photo Printer might be a better choice for a general-purpose color printer than a color laser printer. It’s not quite as good at printing text as most laser printers, but it’s better at printing photos and other color im...
70%
techworld.com
Updated:
2017-01-22 01:07:36
Faster than even some low-end lasers, the Canon Pixma iP4500 inkjet printer generates great text and photos.Canon's Pixma iP4500 inkjet printer rivals low-end colour laser printers in speed. It also leaves many higher-priced inkjet competitors in the...
Bottom line The Canon Pixma iP4500 offers excellent speed, sharp print quality, and useful features for a good price. If your colour output tends more toward photos and graphics than charts and memos, it could be a good alternative to an entry-level colour laser...
0%
mymac.com
Updated:
2017-01-22 01:07:45
Canon Pixma iP4500Company: Canonhttp://www.canon.de Canon labels the Pixma iP4500 as a premium photo and document printer, and when I bought it in early January my main purchasing criteria was high quality photo prints and the ability to print on DVDs...
80%
pcmag.com
Updated:
2017-01-22 01:07:47
Im beginning to wonder if Canon is being taken over by reincarnated denizens of the 1950s auto industry. Make a few trivial changes (bigger tail fins!), slap a new model number on it, and roll it out the door as a "new" fall model. At least, it feel...
Good Fast. High-quality output. Two paper trays. Automatic duplexing. Prints directly from cameras.
Bad Full-page graphics tend to make plain paper curl.
Bottom line The Canon Pixma iP4500 Photo Printer is a near clone of the iP4300 it replaces, with excellent speed, output quality, and paper handling, but at a higher price...
80%
trustedreviews.com
Updated:
2017-01-22 01:07:50
Although the trend is definitely from ink-jet printers to all-in-one machines, there are still advantages to the single-function machine, which is smaller and slightly cheaper for the same specification level. Canon's new PIXMA iP4500 includes duplex prin...
90%
pcworld.com_techhive.com
Updated:
2017-01-22 01:07:53
Faster than even some low-end lasers, the Pixma iP4500 inkjet printer generates great text and photos.
Good Very fast; automatic duplexing, Two input trays...
Bad Buttons can be hard to figure out...
Bottom line Faster than even some low-end lasers, the Pixma iP4500 inkjet printer generates great text and photos.
82%