location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Colour Laser Paper printing paper Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Colour Laser Paper
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP345?6PK
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2017 04:13:17
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: features: This product will be replaced if defective in manufacture or packaging. Except for such replacement, we shall not be responsible for incidental or consequential damages related to the use of this product.
More>>>
Short summary description HP Colour Laser Paper printing paper Matte:
This short summary of the HP Colour Laser Paper printing paper Matte data-sheet is auto-generated and uses the product title and the first six key specs.

HP Colour Laser Paper, Matte, 120 g/m², 20 - 80%, 15 - 35 °C, 0 - 40 °C, 5 - 95%

Long summary description HP Colour Laser Paper printing paper Matte:
This is an auto-generated long summary of HP Colour Laser Paper printing paper Matte based on the first three specs of the first five spec groups.

HP Colour Laser Paper. Finish type: Matte, Media weight: 120 g/m². Quantity per pallet: 150 pc(s), Media sheets per package: 250 sheets, Pallet dimensions (W x D x H): 297 x 420

Features
Finish type *
Matte
Media weight *
120 g/m²
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Other features
Quantity per pallet
150 pc(s)
Pallet dimensions (W x D x H)
297 x 420
Case or master carton quantity
6 pc(s)
Media sheets per package
250 sheets