location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco ASR1002-PWR-AC= network switch component Power supply

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASR1002-PWR-AC=
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASR1002-PWR-AC=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054317996835 show
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 12:06:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco ASR1002-PWR-AC= network switch component Power supply
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply
  • - 470 W
  • - Grey
More>>>
Short summary description Cisco ASR1002-PWR-AC= network switch component Power supply:
This short summary of the Cisco ASR1002-PWR-AC= network switch component Power supply data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco ASR1002-PWR-AC=, Power supply, Grey, Cisco ASR 1002, 470 W, 85 - 264 V, 50 - 60 Hz

Long summary description Cisco ASR1002-PWR-AC= network switch component Power supply:
This is an auto-generated long summary of Cisco ASR1002-PWR-AC= network switch component Power supply based on the first three specs of the first five spec groups.

Cisco ASR1002-PWR-AC=. Product type: Power supply, Product color: Grey. Compatibility: Cisco ASR 1002. Total power: 470 W, AC input voltage: 85 - 264 V, AC input frequency: 50 - 60 Hz

Country Distributor
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)