location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XEED SX60 data projector 2500 ANSI lumens LCOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XEED SX60
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1292B004
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon XEED SX60 data projector 2500 ANSI lumens LCOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCOS 2500 ANSI lumens
  • - Lamp
  • - 2000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - 250 W
More>>>
Short summary description Canon XEED SX60 data projector 2500 ANSI lumens LCOS:
This short summary of the Canon XEED SX60 data projector 2500 ANSI lumens LCOS data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XEED SX60, 2500 ANSI lumens, LCOS, 2000:1, 1016 - 7620 mm (40 - 300"), 88%, 15 - 100 kHz

Long summary description Canon XEED SX60 data projector 2500 ANSI lumens LCOS:
This is an auto-generated long summary of Canon XEED SX60 data projector 2500 ANSI lumens LCOS based on the first three specs of the first five spec groups.

Canon XEED SX60. Projector brightness: 2500 ANSI lumens, Projection technology: LCOS, Contrast ratio (typical): 2000:1. Light source type: Lamp, Lamp type: NSH, Lamp power: 180 W. Focal length range: 21.7 - 35.8 mm, Digital zoom: 1,7x. Noise level: 27 dB, Dot clock scanning frequency: 170 MHz. Display diagonal: 17,8 cm (7")

Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projector brightness *
2500 ANSI lumens
Projection technology *
LCOS
Contrast ratio (typical) *
2000:1
Uniformity
88%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 100 Hz
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
180 W
Lens system
Focal length range
21.7 - 35.8 mm
Digital zoom
1,7x
Video
Full HD *
Yes
Ports & interfaces
Progressive scan output
Yes
Features
Dot clock scanning frequency
170 MHz
Noise level *
27 dB
Features
Plug and Play
Yes
Multimedia
Number of built-in speakers
1
Display
Display diagonal
17,8 cm (7")
Power
Power consumption (typical) *
250 W
Power consumption (standby) *
225 W
Weight & dimensions
Weight *
4,6 kg
Technical details
Sustainability certificates
ENERGY STAR
Other features
Dimensions (WxDxH)
226 x 336 x 114 mm
Power requirements
100 - 120/200 - 240V AC, 50/60Hz
I/O ports
DVI-I Mini D-sub 15-pin S-Video RCA x 1 Mini-DIN 8-pin USB
Lens system
LCOS
Lamp-door protection
Yes
Connectivity technology
Wired
Horizontal resolution
550 lines
Source Review comments Score
studiodaily.com
Updated:
2011-08-14 03:20:48
In an era of increasingly specialized devices, can one projector serve two different high-end markets? That’s the goal of the Canon REALiS SX60, which could well be an excellent choice if you’re looking for a high-resolution projector optimize...
80%
soundandvision.com
Updated:
2011-08-14 03:20:50
Most people know Canon as a maker of cameras, camcorders, and printers. But the company also produces plenty of other stuff, including video front projectors. After learning that Canons Realis SX60 ($5,000), an LCoS-based model mainly intended for in...
0%
projectorreviews.com
Updated:
2011-08-14 03:20:58
The Realis SX60 is certainly one versatile projector. In this summary, well look at what its strengths and weaknesses are, and what applications the SX60 will perform exceptionally well at. Its Home Cinema mode, will attract some home theater follo...
0%
Brand Image Article code product Stock Price from
Canon XEED SX6 data projector 3500 ANSI lumens LCOS Canon XEED SX6 data projector 3500 ANSI lumens LCOS
(show image)
1231B003 XEED SX6 0.00
(excl. VAT)
0 (incl. VAT)