location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust PW-5500 power supply unit 570 W ATX Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PW-5500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14888
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:07:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust PW-5500 power supply unit 570 W ATX Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 570 W 230 V
  • - ATX
  • - Grey
More>>>
Short summary description Trust PW-5500 power supply unit 570 W ATX Grey:
This short summary of the Trust PW-5500 power supply unit 570 W ATX Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Trust PW-5500, 570 W, 230 V, ATX, 33 dB, Grey, 150 x 140 x 85 mm

Long summary description Trust PW-5500 power supply unit 570 W ATX Grey:
This is an auto-generated long summary of Trust PW-5500 power supply unit 570 W ATX Grey based on the first three specs of the first five spec groups.

Trust PW-5500. Total power: 570 W, AC input voltage: 230 V. Power supply unit (PSU) form factor: ATX, Noise level: 33 dB. Product color: Grey. Dimensions (WxDxH): 150 x 140 x 85 mm

Power
Total power *
570 W
AC input voltage *
230 V
Ports & interfaces
Number of SATA power connectors
2
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Performance
Power supply unit (PSU) form factor *
ATX
Noise level
33 dB
Design
Product color
Grey
Other features
Dimensions (WxDxH)
150 x 140 x 85 mm
Brand Image Article code product Stock Price from
Trust 16479 power supply unit 520 W Grey Trust 16479 power supply unit 520 W Grey
(show image)
16479 16479 0.00
(excl. VAT)
0 (incl. VAT)
Trust PW-5110 power supply unit 370 W ATX Trust PW-5110 power supply unit 370 W ATX
(show image)
14885 PW-5110 0.00
(excl. VAT)
0 (incl. VAT)
Trust PW-5150 power supply unit 370 W ATX Grey Trust PW-5150 power supply unit 370 W ATX Grey
(show image)
14886 PW-5150 0.00
(excl. VAT)
0 (incl. VAT)
Trust PSU Dual Fan PW-5210 power supply unit 420 W ATX Grey Trust PSU Dual Fan PW-5210 power supply unit 420 W ATX Grey
(show image)
14887 PSU Dual Fan PW-5210 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)