location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Link 14201-20 telephone switching equipment Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Link 14201-20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14201-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487009948 show
Category:
Equipment that allows you to connect two or more different locations via telephone lines
Telephone Switching Equipment Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2024 08:31:03
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Jabra Link 14201-20 telephone switching equipment Black:
This short summary of the Jabra Link 14201-20 telephone switching equipment Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Link 14201-20, Black, Avaya 1608, Avaya 1616, Avaya 2410, Avaya 5410, Avaya 5420, Avaya 5610, Avaya 6224d+m, Avaya..., 50 mm, 50 mm, 100 mm, 100 g

Long summary description Jabra Link 14201-20 telephone switching equipment Black:
This is an auto-generated long summary of Jabra Link 14201-20 telephone switching equipment Black based on the first three specs of the first five spec groups.

Jabra Link 14201-20. Product color: Black, Compatible products: Avaya 1608, Avaya 1616, Avaya 2410, Avaya 5410, Avaya 5420, Avaya 5610, Avaya 6224d+m, Avaya.... Package width: 50 mm, Package depth: 50 mm, Package height: 100 mm. Country of origin: China, Quantity per master (outer) case: 20 pc(s)

Features
Product color
Black
Compatible products
Avaya 1608, Avaya 1616, Avaya 2410, Avaya 5410, Avaya 5420, Avaya 5610, Avaya 6224d+m, Avaya 6416d+m, Avaya 6424d+m, Avaya 9620, Avaya 9630, Avaya 9640, Avaya 9650. Jabra PRo 9400, Jabra GO 6470, Jabra GN9120/GN9125 EHS, Jabra GN9120/GN9125 DUO EHS, Jabra GN9350, Jabra GN9350e, Jabra GN9330.
Packaging data
Package width
50 mm
Package depth
50 mm
Package height
100 mm
Package weight
100 g
Logistics data
Country of origin
China
Quantity per master (outer) case
20 pc(s)
Harmonized System (HS) code
85177900
Brand Image Article code product Stock Price from
Jabra Link 180 telephone switching equipment Black Jabra Link 180 telephone switching equipment Black
(show image)
180-09 Link 180 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)