location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG OLED65C8PLA TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OLED65C8PLA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OLED65C8PLA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098144877 show
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:02:20
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG OLED65C8PLA TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 165,1 cm (65") OLED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T, DVB-T2 PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth Miracast
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 300 x 200 mm
  • - 150 W
More>>>
Short summary description LG OLED65C8PLA TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the LG OLED65C8PLA TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG OLED65C8PLA, 165,1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG OLED65C8PLA TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG OLED65C8PLA TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG OLED65C8PLA. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Display
Display diagonal *
165,1 cm (65")
HD type *
4K Ultra HD
Display technology *
OLED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Auto
Supported video modes
1080p, 2160p
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160
Color depth
10 bit
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
164 cm
Peak luminance ratio
65%
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, SECAM
Digital signal format system *
DVB-C, DVB-S2, DVB-T, DVB-T2
Auto channel search
Yes
Supported TV bands
S Band, UHF, VHF
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
WebOS
Operating system version
4,0
Timeshift
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
Amazon Prime Video, Netflix
Audio
Number of speakers *
2
RMS rated power *
40 W
Built-in subwoofer
Yes
Subwoofer RMS power
20 W
Audio decoders
DTS, Dolby Atmos
Equalizer
Yes
Sound modes
Clear Voice III
Auto volume leveler
No
Multiroom
No
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Bluetooth version
4.2
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Web browser
Yes
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 200 mm
On/off switch
Yes
Heavy metals free
Hg (mercury)
Performance
Game mode
Yes
Audio formats supported
AAC, AC3, DTS, HE-AAC, MP2, MP3, PCM, WMA
Video compression formats
HEVC, VP9
Backlight dimming technology
Local Dimming
Noise reduction *
Yes
Digital Clean View
No
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
4K Ultra HD upscaling
Yes
Parental control
No
Smartphone remote support
No
USB recording
No
Ports & interfaces
Audio Return Channel (ARC)
Yes
Mobile High-Definition Link (MHL)
No
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
2
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
SimpLink
Management features
Voice control
Yes
Voice guide
Yes
Electronic Program Guide (EPG)
Yes
Programming period
8 day(s)
On Screen Display (OSD)
Yes
Number of OSD languages
36
Picture-in-Picture
No
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
150 W
Power consumption (standby) *
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Technical details
Audio codecs
AC4, AC3(Dolby Digital), EAC3, HE-AAC, AAC, MP2, MP3, PCM, DTS, DTS-HD, DTS Express, WMA, apt-X
Weight & dimensions
Width (with stand)
1449 mm
Depth (with stand)
230 mm
Height (with stand)
881 mm
Weight (with stand)
25,4 kg
Width (without stand)
1449 mm
Depth (without stand)
46,9 mm
Height (without stand)
831 mm
Weight (without stand)
21 kg
Packaging data
Quick installation guide
Yes
Manual
Yes
Package width
1600 mm
Package depth
207 mm
Package height
970 mm
Package weight
33 kg
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Remote control type
MR18
Logistics data
Harmonized System (HS) code
85287280
Other features
Auto Depth Enhancer
Yes
3D
No
Batteries included
Yes
Battery type
AA
Number of batteries supported
2
Built-in speaker(s)
Yes
Annual energy consumption
208 kWh
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 85%
Built-in camera
No
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
App store
LG Content Store
Smart Remote support
Yes
Source Review comments Score
hometheaterreview.com
Updated:
2019-12-02 13:30:48
We live in a golden age of television, both from a programming standpoint as well as a technological one. For me, the best display technology on the market today is OLED, and there are but two players in the space: LG and Sony. LG is the currently OEM, or...
Bottom line Continue to Page 2Buy Now AtPlease support HomeTheaterReview.com's free content model by purchasing your AV gear (or other stuff) via Amazon.com. We get a few bucks here and there, which helps us create more and more top-level reviews and content for you...
100%
monitornerds.com
Updated:
2019-12-02 13:30:49
The LG C8 is, hands down, the best HDR television in the market that isn't exorbitantly priced despite the fantastic image quality it provides. There are higher-end options like the LG G-Series, but this model is the sweet spot that offers more pe...
Bottom line The LG C8 is hands down, the best 4K HDR OLED TV you can buy that's well worth its price. This model isn't the flagship offering, but there is little reason to spend a gruesome amount of hard-earned dough on other variants. The OLED TV's performance in ga...
98%
soundandvision.com
Updated:
2019-12-02 13:30:49
The picture quality improvements in LG's 2018 OLED Ultra HDTVs aren't a dramatic upgrade over the company's already superb 2017 sets, but they are accompanied by a new Alpha 9 processor, an autocalibration option, and a few new and updated features. LG ha...
Good Deep black levels, Extremely wide viewing angle, Supports Dolby Vision and HLG...
Bad Expensive compared to same-size LCD UHDTVs, Lower peak brightness than LCD UHDTVs...
Bottom line This new C8 series set exceeds the performance of LG's previous OLED models, making it the best OLED TV from the company I've yet tested. Its price is also significantly lower than last year's C7, which means more buyers can now bring home an LG OLED inst...
93%
monitornerds.com
Updated:
2019-12-02 13:56:22
Nvidia BFGDs which were announced during this year's CES is a series of 4K gaming TV's with electrifying specs such as G-Sync functionality, HDR, and a 120Hz refresh rate. Nvidia promised that we will see these displays this summer, but we now know that t...
0%
4k.com
Updated:
2019-12-02 13:56:22
Check out the Sony XBRA8F 4K HDR OLED TV (2018 Model) in our in-depth reviewHere's everything you need to know about how high dynamic range, or HDR, works in 4K TVsOur in-depth review of Sony's X900F 4K HDR LCD TVThere is a ton of stuff to like abou...
Good Excellent motion handling, Fine HDR and SDR color delivery, Perfect OLED contrast and dimming, Particularly good 4K TV for gamers and PC use, Typically good OLED viewing angles, Fantastically bright for an OLED TV...
Bad Some possible problems with burn-in, Brightness shift, Cheaper alternatives...
Bottom line For its somewhat steep price, the LG C8 offers excellent quality and overall value. Yes it's more expensive than its 2017 C7 cousin and in many regards it performs identically to its predecessor but it does also come with improvements that are strong enou...
93%
flatpanelshd.com
Updated:
2019-12-02 13:22:10
First impressions | Functionality | Calibration | Measurements | Picture quality | C8 is the successor to last year’s C7 and LG’s most affordable 2018 OLED model with the Alpha 9 video processor. For the first time, C8 will also be available in a 77-inch...
Good Excellent HD & 4K, Excellent HDR, Reference picture quality, Improved motion, Low input lag...
Bad Dolby Vision “raised blacks”, Rear-facing ports, webOS becoming stale, webOS is not getting updates...
Bottom line LG OLED TVs are widely considered some of the best TVs around so it is only natural that we have high expectations. However, those high expectations do not extend to LG’s webOS that is far behind and offers only a fraction of the apps found on true TV ope...
0%
Brand Image Article code product Stock Price from
LG OLED65B8PLA TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black LG OLED65B8PLA TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65B8PLA OLED65B8PLA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)