Corel Up PaintShop Pro vx>8.x US CD NT9x 10u, Graphic editor, PC, 400 MB, 128 MB, Pentium processor or faster, Microsoft Windows 98, Microsoft Windows NT 4.0 SP6, Microsoft Windows XP, Microsoft Windows 98...
Corel Up PaintShop Pro vx>8.x US CD NT9x 10u. Type: Graphic editor. Platform: PC, Minimum storage drive space: 400 MB, Minimum RAM: 128 MB