location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU3EVSR6H50A power distribution unit (PDU) 18 AC outlet(s) 0U Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDU3EVSR6H50A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3EVSR6H50A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332206763 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:19:24
The date of the most recent change of the data-sheet in Icecat's system
Tripp Lite PDU3EVSR6H50A user manual (9.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDU3EVSR6H50A power distribution unit (PDU) 18 AC outlet(s) 0U Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Three-phase Switched 0U Black, Grey
  • - LCD
  • - 18 AC outlet(s) C13 coupler, C19 coupler
  • - 14400 W
More>>>
Short summary description Tripp Lite PDU3EVSR6H50A power distribution unit (PDU) 18 AC outlet(s) 0U Black, Grey:
This short summary of the Tripp Lite PDU3EVSR6H50A power distribution unit (PDU) 18 AC outlet(s) 0U Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU3EVSR6H50A, Switched, 0U, Three-phase, Vertical, Metal, Black, Grey

Long summary description Tripp Lite PDU3EVSR6H50A power distribution unit (PDU) 18 AC outlet(s) 0U Black, Grey:
This is an auto-generated long summary of Tripp Lite PDU3EVSR6H50A power distribution unit (PDU) 18 AC outlet(s) 0U Black, Grey based on the first three specs of the first five spec groups.

Tripp Lite PDU3EVSR6H50A. PDU types: Switched, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 18 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: CS8365C. LED indicators: Activity, Link, Network, Power, Cable length: 1,8 m, Security algorithms: SNMP, SNMPv3. Nominal input voltage: 208 V, Maximum current: 40 A, AC input frequency: 50 - 60 Hz. Width: 55,1 mm, Depth: 63,2 mm, Height: 1778 mm

Design
PDU types *
Switched
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product color
Black, Grey
Display
LCD
Ports & interfaces
AC outlets quantity *
18 AC outlet(s)
Power plug
CS8365C
AC outlet types *
C13 coupler, C19 coupler
Ethernet LAN (RJ-45) ports
2
USB ports quantity
2
Features
Reset button
Yes
LED indicators
Activity, Link, Network, Power
Color-coded outlets
Yes
Cable length
1,8 m
Security algorithms
SNMP, SNMPv3
Certification
UL60950-1: 2007 R10.14 (USA), CAN/CSA-C22.2 NO. 60950-1-07+A1: 2011+A2: 2014 (Canada), FCC CLASS A PART 15 (Emissions), NOM (Mexico), TAA Compliant
Power
Nominal input voltage *
208 V
AC input frequency
50 - 60 Hz
Maximum current *
40 A
Power
Output voltage
208 V
Power protection features
Overload
Maximum power
14400 W
Weight & dimensions
Width
55,1 mm
Depth
63,2 mm
Height
1778 mm
Weight
9,33 kg
Packaging data
Package weight
12,5 kg
Package width
245,1 mm
Package depth
1927,1 mm
Package height
180,1 mm
Packaging content
Manual
Yes
Operational conditions
Storage temperature (T-T)
-30 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite PDU3XEVSR6G63A power distribution unit (PDU) 24 AC outlet(s) 0U Black Tripp Lite PDU3XEVSR6G63A power distribution unit (PDU) 24 AC outlet(s) 0U Black
(show image)
PDU3XEVSR6G63A PDU3XEVSR6G63A 0.00
(excl. VAT)
0 (incl. VAT)