location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imation Black Watch DLTtape IV Blank data tape 1,27 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation Check ‘Imation’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Watch DLTtape IV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11776 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Imation Black Watch DLTtape IV Blank data tape 1,27 cm:
This short summary of the Imation Black Watch DLTtape IV Blank data tape 1,27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Imation Black Watch DLTtape IV, Blank data tape, 80 GB, 1000000 pass(es), 30 year(s), Black, 1,27 cm

Long summary description Imation Black Watch DLTtape IV Blank data tape 1,27 cm:
This is an auto-generated long summary of Imation Black Watch DLTtape IV Blank data tape 1,27 cm based on the first three specs of the first five spec groups.

Imation Black Watch DLTtape IV. Product type: Blank data tape, Compressed capacity: 80 GB, Tape durability: 1000000 pass(es). Tape size: 1,27 cm, Tape length: 557 m, Tape thickness: 9,14 µm. Dimensions (WxDxH): 105,7 x 105,4 x 25,4 mm, Total storage capacity: 40 GB

Brand Image Article code product Stock Price from
Imation

Imation Black Watch DLTtape IV, 5-Pk Blank data tape 1,27 cm
(show image)
11776?5PK Black Watch DLTtape IV, 5-Pk 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation DLTtape IV Data Cartridge 5pk Blank data tape 1,27 cm
(show image)
11776*5PK DLTtape IV Data Cartridge 5pk 0.00
(excl. VAT)
0 (incl. VAT)