Philips 328E9FJAB/96, 80 cm (31.5"), 2560 x 1440 pixels, Full HD, LCD, 5 ms, Black, Silver
Philips 328E9FJAB/96. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Full HD, Display technology: LCD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black, Silver