location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-L1710S data projector Large venue projector 15000 ANSI lumens 3LCD SXGA+(1400x1050) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-L1710S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H890040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946645964
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-L1710S data projector Large venue projector 15000 ANSI lumens 3LCD SXGA+(1400x1050) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large venue projector White
  • - 3LCD 15000 ANSI lumens
  • - Laser 20000 h
  • - SXGA+(1400x1050) 4:3 2000:1
  • - Screen size compatibility: 1524 - 12700 mm (60 - 500") Number of colors: 1.07 billion colours
  • - Focus: Manual Zoom capability
  • - Wi-Fi
  • - AC 1024 W
More>>>
Short summary description Epson EB-L1710S data projector Large venue projector 15000 ANSI lumens 3LCD SXGA+(1400x1050) White:
This short summary of the Epson EB-L1710S data projector Large venue projector 15000 ANSI lumens 3LCD SXGA+(1400x1050) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-L1710S, 15000 ANSI lumens, 3LCD, SXGA+(1400x1050), 2000:1, 4:3, 1524 - 12700 mm (60 - 500")

Long summary description Epson EB-L1710S data projector Large venue projector 15000 ANSI lumens 3LCD SXGA+(1400x1050) White:
This is an auto-generated long summary of Epson EB-L1710S data projector Large venue projector 15000 ANSI lumens 3LCD SXGA+(1400x1050) White based on the first three specs of the first five spec groups.

Epson EB-L1710S. Projector brightness: 15000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SXGA+(1400x1050). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Focal length range: 36 - 57.35 mm, Aperture range (F-F): 1,8 - 2,3. Video color modes: Cinema, Dynamic, Presentation, DICOM simulation mode, Multi-projection, BT.709. Serial interface type: RS-232

Projector
Screen size compatibility *
1524 - 12700 mm (60 - 500")
Projection distance
1,93 - 27,1 m
Projection distance (wide)
1,9 - 16,7 m
Projection distance (tele)
3,2 - 27,1 m
Contrast ratio (dynamic)
2500000:1
Projector brightness *
15000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
SXGA+(1400x1050)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
4:3
Number of colors
1.07 billion colours
Projector brightness (economic mode)
10500 ANSI lumens
Projector brightness (portrait mode)
15000 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-45 - 45°
Matrix size
2,69 cm (1.06")
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Manual
Focal length range
36 - 57.35 mm
Aperture range (F-F)
1,8 - 2,3
Zoom capability
Yes
Zoom type
Auto
Zoom ratio
1.6:1
Throw ratio
1.62 - 2.56:1
Horizontal lens shift range
-19 - 19%
Vertical lens shift range
-55 - 55%
Lens position memory
10
Video
Full HD *
No
Video color modes
Cinema, Dynamic, Presentation, DICOM simulation mode, Multi-projection, BT.709
Ports & interfaces
USB 2.0 Type-B ports quantity
1
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
BNC input ports
1
DVI port *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Features
Noise level (economic mode)
32 dB
Noise level *
40 dB
Country of origin
China
Password protection
Yes
Design
Product type *
Large venue projector
Product color *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
1024 W
Power consumption (standby) *
0,3 W
Power consumption (economy mode)
647 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Extron
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
586 mm
Depth
492 mm
Height
211 mm
Weight *
24,1 kg
Package width
750 mm
Package depth
780 mm
Package height
330 mm
Package weight
31,1 kg
Packaging content
Handheld remote control *
Yes
Cables included
VGA
Quick start guide
Yes
WLAN adapter included
Yes
Bundled software
EasyMP Monitor, EasyMP Multi PC Projection
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
4 pc(s)
Quantity per pallet (UK)
4 pc(s)
Harmonized System (HS) code
85286200
Other features
RS-232 ports
1
Country Distributor
Danmark 2 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)