location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH55WMHPTWC interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH55WMHPTWC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55WMHPTWC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801643047481
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:06:17
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH55WMHPTWC interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Touchscreen 139,7 cm (55") ELED White
  • - 3840 x 2160 pixels
  • - 220 cd/m² 4700:1 8 ms
  • - Built-in speaker(s) 10 W
  • - Near Field Communication (NFC)
  • - VESA mounting 400 x 400 mm
  • - 165 W
More>>>
Short summary description Samsung LH55WMHPTWC interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen White:
This short summary of the Samsung LH55WMHPTWC interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH55WMHPTWC, 139,7 cm (55"), 220 cd/m², 3840 x 2160 pixels, ELED, 4700:1, 8 ms

Long summary description Samsung LH55WMHPTWC interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen White:
This is an auto-generated long summary of Samsung LH55WMHPTWC interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen White based on the first three specs of the first five spec groups.

Samsung LH55WMHPTWC. Display diagonal: 139,7 cm (55"), Display brightness: 220 cd/m², Display resolution: 3840 x 2160 pixels. Processor frequency: 1,7 GHz, Processor cache: 1 MB, Maximum internal memory: 8 GB. Speaker power: 10 W. Product color: White, Pivot angle: 0 - 90°, Panel mounting interface: 400 x 400 mm. Power consumption (max): 165 W, Power consumption (typical): 100 W, Power consumption (standby): 0,5 W

Display
Display diagonal *
139,7 cm (55")
Display brightness
220 cd/m²
Display resolution
3840 x 2160 pixels
Panel type
ELED
Contrast ratio (typical)
4700:1
Response time
8 ms
Touchscreen *
Yes
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,105 x 0,315 mm
Color gamut
72%
Horizontal scan range
0 - 135 kHz
Vertical scan range
0 - 60 Hz
Maximum pixel clock
578 MHz
Haze rate
2,3%
Computer system
Built-in processor
Yes
Processor frequency
1,7 GHz
Processor cores
4
Processor cache
1 MB
Maximum internal memory
8 GB
User memory
5,35 GB
RAM capacity
3 GB
RAM type
LPDDR4
RAM clock speed
1400 MHz
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
Speaker power
10 W
Network
Wi-Fi
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 2.0 ports quantity
2
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports
1
Ergonomics
Product color
White
Pivot
Yes
Pivot angle
0 - 90°
VESA mounting
Yes
Panel mounting interface
400 x 400 mm
Wall mountable
Yes
Power cable length
3 m
Ergonomics
Certification
EMC, FCC (USA) Part 15, Subpart B Class A CE (Europe) : EN55022:2006+A1:2007 EN55024:1998+A1:2001+A2:2003 VCCI (Japan) : VCCI V-3 /2010.04 Class A KCC/EK (Korea) : Tuner : KN13 / KN20 Tunerless : KN22 / KN24 BSMI (Taiwan) : CNS13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) / CNS14972 (Digital) C-Tick (Australia) : AS/NZS CISPR22:2009 CCC(China) :GB9254-2008 GB17625.1-2012 GOST(Russia/CIS) : GOST R 51317 Series, GOST 22505-97 EN55022:2006+A1:2007 EN55024:1998+A1:2001+A2:2003 CB (Europe) : IEC60950-1/EN60950-1 CCC (China) : GB4943.1-2011 PSB (Singapore ) : PSB+IEC60950-1 NOM (Mexico ) : NOM-001-SCFI-1993 IRAM (Argentina ) : IRAM+IEC60950-1 SASO (Saudi Arabia ) : SASO+IEC60950-1 BIS(India) : IEC60950-1 / IS13252 NOM(Mexico) : Tuner : NOM-001-SCFI-1993 Tunerless : NOM-019-SCFI-1998 KC(Korea) : K 60950-1 EAC(Russia) : EAC+IEC60950-1 INMETRO(Brazil) : INMETRO+IEC60950-1 BSMI(Taiwan) : BSMI+IEC60950-1 RCM(Australia) : IEC60950-1/AS/NZS 60950-1 UL(USA) : cUL60950-1 CSA (Canada) : cUL TUV (Germany) : CE NEMKO (Norway) : CE
Performance
Accelerometer
Yes
Proximity sensor
Yes
Temperature sensor
Yes
Power
Power consumption (max)
165 W
Power consumption (typical)
100 W
Power consumption (standby)
0,5 W
AC input voltage
100/240 V
AC input frequency
60 Hz
Maximum capacity
562,65 BTU/h
Energy efficiency class (old)
A
System requirements
Mobile operating systems supported
Tizen
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width *
1302,6 mm
Depth
52 mm
Height *
805,5 mm
Weight
28,9 kg
Packaging data
Package width
1469 mm
Package depth
210 mm
Package height
924 mm
Package weight
34,9 kg
Packaging content
Cables included
AC
Source Review comments Score
zdnet.com
Updated:
2019-11-24 13:01:23
Samsung's 55-inch Flip display is a digital replacement for the traditional whiteboard or flip-chart, and a competitor for products like Google's Jamboard (£5,198 with stand) and Microsoft's Surface Hub (£9,500 for the 55-inch model). At £2,499 plus aroun...
Good 55inch pivoting 4K touchscreen, Whiteboard or blackboard mode, Straightforward connection and import/export options, Competitive price...
Bad Stylus is not pressure sensitive, No integrated camera, Samsung handset required for maximum connectedsmartphone functionality...
Bottom line Samsung's overriding goal for the Flip was to make a straightforward and accessible collaboration screen without too much complexity in either the functionality or the user experience. Given this, and the competitive pricing, its main target market is pro...
80%
Brand Image Article code product Stock Price from
Samsung WM55H interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen Grey Samsung WM55H interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen Grey
(show image)
LH55WMHPTWC/EN?KIT WM55H 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
United Arab Emirates 1 distributor(s)