location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 3970 Flatbed scanner 2400 x 2400 DPI A4 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3970
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3191A
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2020 09:56:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Scanjet 3970 Flatbed scanner 2400 x 2400 DPI A4 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 2400 x 2400 DPI
  • - Color scanning
  • - A4
  • - USB port
  • - Power supply type: AC
More>>>
Short summary description HP Scanjet 3970 Flatbed scanner 2400 x 2400 DPI A4 Grey:
This short summary of the HP Scanjet 3970 Flatbed scanner 2400 x 2400 DPI A4 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 3970, 2400 x 2400 DPI, 48 bit, Flatbed scanner, Grey, A4, USB

Long summary description HP Scanjet 3970 Flatbed scanner 2400 x 2400 DPI A4 Grey:
This is an auto-generated long summary of HP Scanjet 3970 Flatbed scanner 2400 x 2400 DPI A4 Grey based on the first three specs of the first five spec groups.

HP Scanjet 3970. Optical scanning resolution: 2400 x 2400 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Product color: Grey. Maximum ISO A-series paper size: A4. Standard interfaces: USB. Power supply type: AC, AC input frequency: 50 Hz, Input voltage: 200 - 240 V

Scanning
Optical scanning resolution *
2400 x 2400 DPI
Color scanning
Yes
Input color depth
48 bit
Film scanning
Yes
Design
Scanner type *
Flatbed scanner
Product color *
Grey
Built-in display *
No
Paper handling
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
Standard interfaces
USB
Power
Power supply type *
AC
AC input frequency
50 Hz
Input voltage
200 - 240 V
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
297,7 mm
Depth
476,5 mm
Height
65 mm
Weight
2,3 kg
Source Review comments Score
v3.co.uk
Updated:
2011-09-26 18:47:43
A cut above the average sub-£100 flatbed.
0%
Country Distributor
United Kingdom 1 distributor(s)