location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp 120W UHL projector lamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120W UHL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9HJ7083119001
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2018 11:54:26
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sharp 120W UHL projector lamp:
This short summary of the Sharp 120W UHL projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp 120W UHL, 120 W, 1000 h, PG-M15S, PG-M15SE, PG-M15

Long summary description Sharp 120W UHL projector lamp:
This is an auto-generated long summary of Sharp 120W UHL projector lamp based on the first three specs of the first five spec groups.

Sharp 120W UHL. Bulb power: 120 W, Service life of lamp: 1000 h, Compatibility: PG-M15S, PG-M15SE, PG-M15

Features
Compatibility *
PG-M15S, PG-M15SE, PG-M15
Features
Service life of lamp
1000 h
Bulb power *
120 W
Brand Image Article code product Stock Price from
CoreParts

CoreParts ML11377 projector lamp 130 W
(show image)
ML11377 ML11377 0.00
(excl. VAT)
0 (incl. VAT)
Sharp AN-D350LP projector lamp 210 W Sharp AN-D350LP projector lamp 210 W
(show image)
AN-D350LP AN-D350LP
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)