Vertiv logo

Vertiv SwitchView DeskTop (w / cables) KVM switch

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44810
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv SwitchView DeskTop (w / cables) KVM switch:

Vertiv SwitchView DeskTop KVM Switch (w / cables), 1600 x 1200 pixels

Long summary description Vertiv SwitchView DeskTop (w / cables) KVM switch:

Vertiv SwitchView DeskTop KVM Switch (w / cables). Maximum resolution: 1600 x 1200 pixels. Weight: 400 g. Power supply type: 6VDC @ 700mA (optional), Dimensions (WxDxH): 205,7 x 127 x 48,3 mm, Compatibility: IBM PC/AT, PS/2 and 100% compatible computers

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.