location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 286755-001 power adapter/inverter 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
286755-001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
286755-001
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:25:57
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP 286755-001 power adapter/inverter 90 W Black:
This short summary of the HP 286755-001 power adapter/inverter 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 286755-001, 90 W, 24 V, Black, 727 g, 131 x 57 x 32 mm

Long summary description HP 286755-001 power adapter/inverter 90 W Black:
This is an auto-generated long summary of HP 286755-001 power adapter/inverter 90 W Black based on the first three specs of the first five spec groups.

HP 286755-001. Output power: 90 W, Output voltage: 24 V. Product color: Black. Weight: 727 g. Dimensions (WxDxH): 131 x 57 x 32 mm

Features
Output power *
90 W
Output voltage *
24 V
Design
Product color *
Black
Weight & dimensions
Weight
727 g
Other features
Dimensions (WxDxH)
131 x 57 x 32 mm
Brand Image Article code product Stock Price from
Whitenergy

Whitenergy 04076 power adapter/inverter 85 W Black
(show image)
04076 04076 0.00
(excl. VAT)
0 (incl. VAT)