location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 338669-001 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
338669-001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
338669-001 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 14:34:16
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP 338669-001 laptop spare part Battery:
This short summary of the HP 338669-001 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP 338669-001, Battery

Long summary description HP 338669-001 laptop spare part Battery:
This is an auto-generated long summary of HP 338669-001 laptop spare part Battery based on the first three specs of the first five spec groups.

HP 338669-001. Type: Battery

Features
Type *
Battery
Product color
Black, Silver
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4400 mAh
Battery voltage
14,4 V
Number of battery cells
8
Battery
Battery capacity
63 Wh
Weight & dimensions
Width
77 mm
Depth
147 mm
Height
19 mm
Weight
406 g
Other features
Number of batteries included
1 pc(s)
Brand Image Article code product Stock Price from
Whitenergy

Whitenergy 5200mAh Compaq Evo N800 Battery
(show image)
05064 5200mAh Compaq Evo N800 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Battery 14.8V 4400mAh
(show image)
MBI1127 Battery 14.8V 4400mAh 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)