location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

WMF 06.1759.7390 bottle brush Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WMF Check ‘WMF’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
06.1759.7390
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
06.1759.7390 show
Show alternative article codes used in the online market place
Category: Bottle Brushes Check ‘WMF’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WMF: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 12:49:21
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description WMF 06.1759.7390 bottle brush Grey:
This short summary of the WMF 06.1759.7390 bottle brush Grey data-sheet is auto-generated and uses the product title and the first six key specs.

WMF 06.1759.7390, Grey, Plastic, 67 mm, 67 mm, 410 mm

Long summary description WMF 06.1759.7390 bottle brush Grey:
This is an auto-generated long summary of WMF 06.1759.7390 bottle brush Grey based on the first three specs of the first five spec groups.

WMF 06.1759.7390. Product color: Grey, Material: Plastic. Width: 67 mm, Depth: 67 mm, Height: 410 mm

Features
Product color
Grey
Material
Plastic
Built-in soap dispenser
No
Hanging loop
Yes
Dishwasher proof
Yes
Weight & dimensions
Width
67 mm
Depth
67 mm
Height
410 mm
Packaging content
Quantity
1