location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GA-A320M-S2H AMD A320 Socket AM4 micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-A320M-S2H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GAA32MS2H-00-G
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:01:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GIGABYTE GA-A320M-S2H AMD A320 Socket AM4 micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Socket AM4 AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen™ 3, 2nd Generation AMD Ryzen™ 3, 3rd Generation AMD Ryzen™ 3, AMD Ryzen™ 5, 2nd Generation AMD Ryzen™ 5, 3rd Generation AMD Ryzen 5, AMD Ryzen™ 7, 2nd Generation AMD Ryzen™ 7, 3rd Generation AMD Ryzen™ 7, 3rd Generation AMD Ryzen™ 9
  • - PC micro ATX AMD A320 Realtek ALC887
  • - DDR4-SDRAM 2 DIMM ECC Non-ECC Maximum internal memory: 32 GB
  • - BIOS type: UEFI AMI 16 Mbit ACPI version: 5.0 Clear CMOS jumper
More>>>
Short summary description GIGABYTE GA-A320M-S2H AMD A320 Socket AM4 micro ATX:
This short summary of the GIGABYTE GA-A320M-S2H AMD A320 Socket AM4 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GA-A320M-S2H, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen™ 3, 2nd Generation AMD Ryzen™ 3, 3rd Generation..., DDR4-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-A320M-S2H AMD A320 Socket AM4 micro ATX:
This is an auto-generated long summary of GIGABYTE GA-A320M-S2H AMD A320 Socket AM4 micro ATX based on the first three specs of the first five spec groups.

GIGABYTE GA-A320M-S2H. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen™ 3, 2nd Generation AMD Ryzen™ 3, 3rd Generation.... Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. RAID levels: 0, 1, 10. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD. BIOS type: UEFI AMI, BIOS memory size: 16 Mbit

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM4
Compatible processor series *
AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen™ 3, 2nd Generation AMD Ryzen™ 3, 3rd Generation AMD Ryzen™ 3, AMD Ryzen™ 5, 2nd Generation AMD Ryzen™ 5, 3rd Generation AMD Ryzen 5, AMD Ryzen™ 7, 2nd Generation AMD Ryzen™ 7, 3rd Generation AMD Ryzen™ 7, 3rd Generation AMD Ryzen™ 9
Maximum number of SMP processors
1
Memory
Supported memory types *
DDR4-SDRAM
Number of memory slots *
2
Memory slots type
DIMM
Memory channels
Dual-channel
ECC
Yes
Non-ECC
Yes
Supported memory clock speeds
2133, 2400, 2667, 2933, 3200 MHz
Maximum internal memory *
32 GB
Storage controllers
RAID levels
0, 1, 10
Internal I/O
USB 2.0 connectors *
2
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
Front panel connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
2
Chassis intrusion connector
Yes
EPS power connector (8-pin)
Yes
TPM connector
Yes
Serial port headers
1
Rear panel I/O ports
USB 2.0 ports quantity *
2
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Network
Ethernet LAN
Yes
Features
Motherboard chipset *
AMD A320
Audio chip
Realtek ALC887
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
AMD
Power source type
ATX
Expansion slots
PCI Express x1 (Gen 2.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
BIOS
BIOS type *
UEFI AMI
BIOS memory size
16 Mbit
ACPI version
5.0
Clear CMOS jumper
Yes
Weight & dimensions
Width
244 mm
Depth
195 mm
Packaging content
Manual
Yes
Bundled software
Norton® Internet Security (OEM version) cFosSpeed
Other features
Quick installation guide
Yes
Utilities included
Yes