location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh SPC220E Cyan Toner 2k toner cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPC220E Cyan Toner 2k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406053
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:30:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh SPC220E Cyan Toner 2k toner cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Color toner page yield: 2000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Ricoh SPC220E Cyan Toner 2k toner cartridge 1 pc(s) Original:
This short summary of the Ricoh SPC220E Cyan Toner 2k toner cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh SPC220E Cyan Toner 2k, 2000 pages, Cyan, 1 pc(s)

Long summary description Ricoh SPC220E Cyan Toner 2k toner cartridge 1 pc(s) Original:
This is an auto-generated long summary of Ricoh SPC220E Cyan Toner 2k toner cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Ricoh SPC220E Cyan Toner 2k. Color toner page yield: 2000 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
Ricoh PC/220N/220S/221N/221SF/222DN/222SF
Quantity per pack *
1 pc(s)
Color toner page yield *
2000 pages
Type *
Original
Printing colors *
Cyan
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Other features
Color
Yes
Print technology
Laser printing
Country Distributor
Polska 1 distributor(s)
Danmark 2 distributor(s)
United Kingdom 1 distributor(s)