location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec CHARGER-3 mobile device charger Mobile phone, MP3, MP4, PDA White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CHARGER-3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHARGER-3
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2018 02:06:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points i-tec CHARGER-3 mobile device charger Mobile phone, MP3, MP4, PDA White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Mobile phone, MP3, MP4, PDA
  • - Charger type: Indoor
  • - Power source type: AC
  • - White
  • - LED indicators
  • - AC 100-240 50/60 Hz Maximum output voltage: 5 V
More>>>
Short summary description i-tec CHARGER-3 mobile device charger Mobile phone, MP3, MP4, PDA White AC Indoor:
This short summary of the i-tec CHARGER-3 mobile device charger Mobile phone, MP3, MP4, PDA White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec CHARGER-3, Indoor, AC, 5 V, White

Long summary description i-tec CHARGER-3 mobile device charger Mobile phone, MP3, MP4, PDA White AC Indoor:
This is an auto-generated long summary of i-tec CHARGER-3 mobile device charger Mobile phone, MP3, MP4, PDA White AC Indoor based on the first three specs of the first five spec groups.

i-tec CHARGER-3. Charger type: Indoor, Power source type: AC, Charger compatibility: Mobile phone, MP3, MP4, PDA. Input voltage: AC 100-240, Maximum output voltage: 5 V. USB 2.0 ports quantity: 1. Product color: White

Performance
Charger compatibility *
Mobile phone, MP3, MP4, PDA
Power source type *
AC
USB 2.0 ports quantity
1
Mini-USB 2.0 ports quantity
1
Charger type *
Indoor
Design
Product color *
White
Design
LED indicators
Yes
Power
Input voltage
AC 100-240
Input frequency
50/60 Hz
Maximum output voltage
5 V
Output current
700 mA
Other features
Built-in battery
Yes
Brand Image Article code product Stock Price from
i-tec CHARGER-CAR mobile device charger Mobile phone, MP3, MP4, PDA White Cigar lighter Auto i-tec CHARGER-CAR mobile device charger Mobile phone, MP3, MP4, PDA White Cigar lighter Auto
(show image)
CHARGER-CAR CHARGER-CAR 0.00
(excl. VAT)
0 (incl. VAT)
i-tec CHARGER-SPLIT mobile device charger GPS, Mobile phone, PDA White Cigar lighter Auto i-tec CHARGER-SPLIT mobile device charger GPS, Mobile phone, PDA White Cigar lighter Auto
(show image)
CHARGER-SPLIT CHARGER-SPLIT 0.00
(excl. VAT)
0 (incl. VAT)