location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent AMX5010 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMX5010 KVM Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMX5010-201 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:19
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Vertiv Avocent AMX5010 KVM switch:
This short summary of the Vertiv Avocent AMX5010 KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent AMX5010 KVM Switch, 1600 x 1200 pixels

Long summary description Vertiv Avocent AMX5010 KVM switch:
This is an auto-generated long summary of Vertiv Avocent AMX5010 KVM switch based on the first three specs of the first five spec groups.

Vertiv Avocent AMX5010 KVM Switch. Maximum resolution: 1600 x 1200 pixels. LED indicators: Power. Width: 432 mm, Depth: 281 mm, Height: 80 mm. Power supply type: 100~240V 50-60Hz, I/O ports: 16 x KVM RJ-45 1 x network RJ-45

Ports & interfaces
Number of computers controlled *
64
Keyboard port type *
No
Mouse port type *
No
Performance
Maximum resolution *
1600 x 1200 pixels
Design
LED indicators
Power
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Width
432 mm
Depth
281 mm
Height
80 mm
Weight
7,27 kg
Other features
Power supply type
100~240V 50-60Hz
I/O ports
16 x KVM RJ-45 1 x network RJ-45
Ports quantity
64
Brand Image Article code product Stock Price from
Vertiv AMX5000 - 8 output ports 32 input ports rack mount KVM switch Vertiv AMX5000 - 8 output ports 32 input ports rack mount KVM switch
(show image)
AMX5000-EU AMX5000 KVM Switch - 8 output ports 32 input ports rack mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)