location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus D88, EN inkjet printer Color 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus D88, EN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C617082
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:12
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson Stylus D88, EN inkjet printer Color 5760 x 1440 DPI A4:
This short summary of the Epson Stylus D88, EN inkjet printer Color 5760 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus D88, EN, Color, 5760 x 1440 DPI, 4, A4, 22 ppm

Long summary description Epson Stylus D88, EN inkjet printer Color 5760 x 1440 DPI A4:
This is an auto-generated long summary of Epson Stylus D88, EN inkjet printer Color 5760 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson Stylus D88, EN. Color, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Features
Print head nozzles
416
Color *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (color, normal quality, A4/US Letter)
12 ppm
Paper handling
Standard media sizes
A4, A5, B5, Letter, Legal, A6, 13 x 18cm (5 x 7"), 10x15cm (4 x 6"), C6 (162 x 114mm), No 10 (241.3 x 104.8mm), DL (220x110mm)
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Performance
Sound power level (printing)
42 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
19 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 98SE/Me/2000/XP Mac OS 9+
Minimum processor
Pentium 1.0GHz / Power PC G4 700MHz
Minimum RAM
128 MB
Minimum storage drive space
550 MB
Minimum system requirements
CD-ROM
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
460 mm
Depth
242 mm
Height
198 mm
Weight
4,6 kg
Packaging data
Bundled software
Epson Creativity Suite
Other features
Print technology
Inkjet
Interface
USB 1.1, Parallel
Media types supported
Premium Ink Jet Plain Paper, Bright White Ink Jet Paper, Premium Glossy Photo Paper, Premium Semigloss Photo Paper, Ultra Glossy Photo Paper, Matte Paper, Photo Paper, Plain Paper, Envelopes
Country Distributor
United Kingdom 1 distributor(s)