location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRSWITCH rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRSWITCH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRSWITCH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332144775 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:22:00
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite SRSWITCH rack accessory:
This short summary of the Tripp Lite SRSWITCH rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRSWITCH, Black, White, China, 100 mm, 24 mm, 33,5 mm, 100,1 mm

Long summary description Tripp Lite SRSWITCH rack accessory:
This is an auto-generated long summary of Tripp Lite SRSWITCH rack accessory based on the first three specs of the first five spec groups.

Tripp Lite SRSWITCH. Product color: Black, White, Country of origin: China. Width: 100 mm, Depth: 24 mm, Height: 33,5 mm. Package width: 100,1 mm, Package depth: 143 mm, Package height: 55,1 mm. Master (outer) case width: 307,1 mm, Master (outer) case length: 522 mm, Master (outer) case height: 303 mm

Features
Product color *
Black, White
Country of origin
China
Weight & dimensions
Width
100 mm
Depth
24 mm
Height
33,5 mm
Packaging data
Package width
100,1 mm
Package depth
143 mm
Package height
55,1 mm
Package weight
230 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332144772
Logistics data
Master (outer) case width
307,1 mm
Master (outer) case length
522 mm
Master (outer) case height
303 mm
Master (outer) case weight
12,2 kg
Quantity per master (outer) case
50 pc(s)
Harmonized System (HS) code
8536,50,9065
Brand Image Article code product Stock Price from
Tripp Lite SRGP4PLASTIC rack accessory Cable management panel Tripp Lite SRGP4PLASTIC rack accessory Cable management panel
(show image)
SRGP4PLASTIC SRGP4PLASTIC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRGP3RM rack accessory Cable management panel Tripp Lite SRGP3RM rack accessory Cable management panel
(show image)
SRGP3RM SRGP3RM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO4UBRKT rack accessory Rack cabinet Tripp Lite SRWO4UBRKT rack accessory Rack cabinet
(show image)
SRWO4UBRKT SRWO4UBRKT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO2UBRKT rack accessory Rack cabinet Tripp Lite SRWO2UBRKT rack accessory Rack cabinet
(show image)
SRWO2UBRKT SRWO2UBRKT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH1U rack accessory Depth adapter Tripp Lite SRRAILDPTH1U rack accessory Depth adapter
(show image)
SRRAILDPTH1U SRRAILDPTH1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH2U rack accessory Depth adapter Tripp Lite SRRAILDPTH2U rack accessory Depth adapter
(show image)
SRRAILDPTH2U SRRAILDPTH2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2P1USHRT rack accessory Rack shelf Tripp Lite SRSHELF2P1USHRT rack accessory Rack shelf
(show image)
SRSHELF2P1USHRT SRSHELF2P1USHRT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PHDVENT rack accessory Rack shelf Tripp Lite SRSHELF4PHDVENT rack accessory Rack shelf
(show image)
SRSHELF4PHDVENT SRSHELF4PHDVENT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PCENTER rack accessory Rack shelf Tripp Lite SRSHELF2PCENTER rack accessory Rack shelf
(show image)
SRSHELF2PCENTER SRSHELF2PCENTER 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PSLVENT rack accessory Rack shelf Tripp Lite SRSHELF4PSLVENT rack accessory Rack shelf
(show image)
SRSHELF4PSLVENT SRSHELF4PSLVENT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)