location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS WL-ANT150 network antenna 5 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL-ANT150
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-I00ANA00
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:39:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS WL-ANT150 network antenna 5 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 dBi
  • - 2.4 - 2.5 GHz
  • - 50 Ω
  • - Vertical polarization
More>>>
Short summary description ASUS WL-ANT150 network antenna 5 dBi:
This short summary of the ASUS WL-ANT150 network antenna 5 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS WL-ANT150, 5 dBi, 2.4 - 2.5 GHz, 50 Ω, 360°, 55°, Vertical polarization

Long summary description ASUS WL-ANT150 network antenna 5 dBi:
This is an auto-generated long summary of ASUS WL-ANT150 network antenna 5 dBi based on the first three specs of the first five spec groups.

ASUS WL-ANT150. Antenna gain level (max): 5 dBi, Frequency band: 2.4 - 2.5 GHz, Impedance: 50 Ω. Polarization: Vertical polarization, Power handling: 2 W, Cable length: 1,5 m. Width: 172 mm, Depth: 60 mm, Height: 77 mm

Performance
Frequency band *
2.4 - 2.5 GHz
Impedance
50 Ω
Horizontal beam width
360°
Vertical beam width
55°
Antenna gain level (max) *
5 dBi
Features
Polarization
Vertical polarization
Power handling
2 W
Cable length
1,5 m
Features
Cable type
ULA 100
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
172 mm
Depth
60 mm
Height
77 mm
Weight
118 g
Brand Image Article code product Stock Price from
Digitus

Digitus DN-70106 network antenna RP-SMA
(show image)
DN-70106 DN-70106 0.00
(excl. VAT)
0 (incl. VAT)
Buffalo WLE-AT-NDRHW network antenna 4 dBi Buffalo WLE-AT-NDRHW network antenna 4 dBi
(show image)
WLE-AT-NDRHW WLE-AT-NDRHW
Sweex

Sweex Wi-Fi Antenna 7 dBi network antenna Omni-directional antenna
(show image)
NA007 Wi-Fi Antenna 7 dBi 0.00
(excl. VAT)
0 (incl. VAT)